location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Pro 452dw Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Pro 452dw Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D3Q16C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296706281 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2025 19:47:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP D3Q16C user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Pro 452dw Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 2400 x 1200 DPI Colour
  • - A4 40 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
More>>>
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.

HP PageWide is designed with fewer moving parts. The stationary, page-width print bar enables unmatched speeds, improved reliability, and fewer replacement parts, all with professional print quality at the lowest total cost of operation in its class.

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[10]

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.[11]

The lowest cost for professional color[2]

Get the quality you expect with HP PageWide Technology that delivers the lowest cost per color page.[2]
Print professional-quality color on a variety of papers—perfect for office use.
Print more pages and replace cartridges less often, using Original HP PageWide high-yield cartridges.[6]
Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.[7]

The fastest printer in its class[1]

Wait less, do more with best-in-class speeds—as fast as 55 ppm in color and black-and-white.[1]
Grab pages and go—without waiting. This device wakes up and prints fastest in its class.[5]
Print directly from your mobile device to your Wi-Fi Direct printer—without accessing the company network.[8]

Proven technology. Superior energy efficiency.[4]

Minimize downtime with HP PageWide Technology that delivers reliable performance businesses demand.
Conserve with HP PageWide Technology—designed to use less energy than any printer in its class.[4]
Get professional-quality color documents and the performance you expect with Original HP PageWide cartridges.

Best-in-class security[3] and management features

Help protect your investment and extend capabilities as your needs grow, with a portfolio of solutions.[9]
Help keep your printer secure—from boot up to shutdown—with secure boot and secure code integrity validation.

Features
Recommended duty cycle
750 - 4500 pages per month
Separate cartridges
Yes
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
PCL 5, PCL 6, PCL XL, PostScript 3, PDF
Printing colours *
Black, Cyan, Magenta, Yellow
Ink type
Pigment-based ink
Colour *
Yes
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
4
HP segment
Business
Printing
Print resolution black
1200 x 1200 DPI
Print resolution colour
2400 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
55 ppm
Print speed (black, draft quality, A4/US Letter)
55 ppm
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
6,5 s
Time to first page (colour, normal)
7 s
Print margins (top, bottom, right, left)
4,2 mm
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Maximum number of input trays *
3
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
1050 sheets
Maximum output capacity
300 sheets
Paper input type
Paper tray
Paper handling
Maximum print size
201.6 x 347.1 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Heavy paper, Labels, Matte paper, Photo paper, Plain paper, Recycled paper, Satin paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K, L, Hagaki card
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 250 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
PictBridge
No
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound power level (printing)
6,9 dB
Design
Market positioning *
Business
Product colour *
Grey, White
Built-in display *
Yes
Display
MGD
Colour display
No
Display diagonal
5,08 cm (2")
Country of origin
China
Design
Certification
CISPR 22:2008-09 / EN 55022:2010 (Class B), CISPR24:2010/EN 55024:2010, EN 61000-3-2 :2006 +A1:2009 +A2:2009, EN 61000-3-3: 2008, EMC Directive 2004/108/EC with CE Marking (Europe), FCC Part 15 Rules Class B (USA), ICES-003 Issue 5 (Canada)
Power
Power consumption (printing) *
39,1 W
Power consumption (off)
0,2 W
Power consumption (standby)
9,5 W
Power consumption (ready)
7,8 W
Power consumption (PowerSave)
4,5 W
Power consumption (max)
136 W
Energy Star Typical Electricity Consumption (TEC)
0,531 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Packaging content
Quick installation guide
Yes
Brand-specific features
HP dynamic security
Yes
System requirements
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Small Business Server 2003, Windows Small Business Server 2008, Windows Small Business Server 2011
Other operating systems supported
Linux
Operational conditions
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Pallet dimensions (W x D x H)
1219,2 x 1016 x 2512 mm
Width
530 mm
Depth
407 mm
Height
378,9 mm
Weight
16,4 kg
Packaging data
Cartridge(s) included
Yes
Included cartridge capacity (black)
2500 pages
Included cartridge capacity (CMY)
1000 pages
Cables included
AC, USB
Manual
Yes
Bundled software
Windows Installer and discrete PCL 6 driver; Mac Installer and PS driver; HP Update; HP Participation Study; Bing Toolbar; HP Smart Print
Package width
600 mm
Package depth
495 mm
Package height
477 mm
Package weight
20,1 kg
Technical details
Number of cartons per pallet layer
4 pc(s)
Compliance certificates
REACH, RoHS
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
424 kg
Number of layers per pallet
5 pc(s)
Quantity per pallet
20 pc(s)
Other features
Network ready
Yes
Print technology
Inkjet
Number of print heads
4
Number of users
10 user(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-08-14 16:13:09
Uk has collected 9 expert reviews for HP PageWide Pro 452dw Printer inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
itpro.co.uk
Updated:
2017-08-14 16:13:08
Lasers should be very afraid of the big, bad PageWide Pro 452dw. This colour inkjet looks ideal for busy workgroups since it offers an amazing 55ppm print speed, unbeatably low running costs and a price that similarly high-performance lasers can't match...
Good Excellent speed and colour, Inexpensive running costs...
Bad Reacts badly to certain paper types, No embedded access controls...
Bottom line The PageWide Pro 452dw easily sees off lasers in the same price bracket because it's faster and cheaper to run. You do need to pick your paper carefully, but it's capable of producing high-quality business reports and it also comes with a heap of mobil...
80%
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)