location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech 910-004879 mouse Office Ambidextrous RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M220 SILENT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-004879 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206066205
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 736148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2025 18:44:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech 910-004879 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1000 DPI Black, Blue
  • - Ambidextrous RF Wireless 10 m
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA Alkaline
More>>>
18-month battery life
18-month battery life

Go longer between battery changes thanks to energy efficient engineering. M220 SILENT automatically puts itself to sleep when not in use. 3

Comfortable shape. Mobile size.
Comfortable shape. Mobile size.

Ambidextrous design offers more comfort and precision than your touchpad. Its small size is perfect to toss in a bag and go.

Quiet Mark Certification
Quiet Mark Certification

Logitech is the first mouse company in the world to receive the Quiet Mark certification. This international mark of approval award program from the UK Noise Abatement Society recognizes technology designed to reduce noise.

Simple. Reliable. Strong.
Simple. Reliable. Strong.

Enjoy a wireless connection up to 10m away thanks to a plug-and-forget nano receiver. M220 SILENT features Logitech ® Advanced Optical Tracking for ultra precise moves on almost any surface. No hassle, no software needed. Works with Windows ® , Mac, ChromeOS ™ or Linux ® -based computers. 2

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Silent click
Yes
Recommended usage
Universal
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Black, Blue
Surface coloration
Monochromatic
Ergonomics
On/off switch
Yes
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Battery technology
Alkaline
Service life of battery
18 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows RT
Mac operating systems supported
Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
60 mm
Depth
99 mm
Height
39 mm
Weight
75,2 g
Receiver width
1,44 cm
Receiver depth
6,1 mm
Receiver height
1,87 cm
Receiver weight
1,8 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
87 mm
Package depth
126 mm
Package height
186 mm
Package weight
125,3 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Logistics data
Harmonized System (HS) code
84716070
Master (outer) case GTIN (EAN/UPC)
50992060662012
Master (outer) case width
101 mm
Master (outer) case length
362 mm
Master (outer) case height
259 mm
Master (outer) case weight
1,47 kg
Quantity per pallet
1920 pc(s)
Quantity per intermodal container (20ft)
28560 pc(s)
Quantity per intermodal container (40ft)
59520 pc(s)
Quantity per intermodal container (40ft, HC)
74400 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-01-12 03:28:44
Uk has collected 11 expert reviews for Logitech M220 SILENT and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Brand Image Product code Product Stock Price from
Logitech G

Logitech G G303 Daedalus Apex Performance Edition mouse Gaming Right-hand USB Type-A Optical 12000 DPI
(show image)
910-004380 G303 Daedalus Apex Performance Edition 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI
(show image)
910-005102 G603 LIGHTSPEED™ Wireless Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI
(show image)
910-005101 G603 LIGHTSPEED™ Wireless Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G203 Prodigy mouse Gaming Right-hand USB Type-A Optical 6000 DPI Logitech G203 Prodigy mouse Gaming Right-hand USB Type-A Optical 6000 DPI
(show image)
910-004843 G203 Prodigy 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 910-005004 mouse Office Ambidextrous USB Type-A Optical 1000 DPI Logitech 910-005004 mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
910-005004 Mouse M100 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M100 mouse Office Ambidextrous USB Type-A Optical 1000 DPI Logitech M100 mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
910-005003 Mouse M100 0.00
(excl. VAT)
0 (incl. VAT)
Logitech B330 mouse Office Right-hand RF Wireless Optical 1000 DPI Logitech B330 mouse Office Right-hand RF Wireless Optical 1000 DPI
(show image)
910-004913-BUN6 B330 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Performance MX mouse Office Right-hand RF Wireless Laser 1500 DPI Logitech Performance MX mouse Office Right-hand RF Wireless Laser 1500 DPI
(show image)
910-004808-BUN-6 Performance Mouse MX 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 910-004791 mouse Office Right-hand RF Wireless + Bluetooth Optical 1000 DPI Logitech 910-004791 mouse Office Right-hand RF Wireless + Bluetooth Optical 1000 DPI
(show image)
910-004791 M720 Triathlon Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G PRO Gaming mouse Right-hand USB Type-A Optical 12000 DPI
(show image)
910-004857 G PRO Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 3 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)