location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Pro 552dw Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Pro 552dw Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D3Q17C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184082016 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2025 21:36:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP PageWide Pro 552dw Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour
  • - 2400 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 50 ppm
  • - Duplex printing
  • - USB port Wi-Fi Ethernet LAN
  • - CGD Built-in display
  • - Maximum duty cycle: 80000 pages per month
  • - Total number of input trays: 2 Total input capacity: 500 sheets Total output capacity: 300 sheets
  • - Internal memory: 512 MB Built-in processor 1200 MHz
More>>>
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.

HP PageWide is designed with fewer moving parts. The stationary, page-width print bar enables unmatched speeds, improved reliability, and fewer replacement parts, all with professional print quality at the lowest total cost of operation in its class.

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[13]

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.[14]

The lowest cost for professional color[2]

Get the quality you expect with HP PageWide Technology that delivers the lowest cost per color page.[2]
Print professional-quality color on a variety of papers—perfect for office use.
Print 4x more pages than standard cartridges with Original HP PageWide extra-high-yield cartridges.[7]
Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.[8]

The fastest printer in its class[1]

Wait less, do more with best-in-class speeds—as fast as 70 ppm in color and black-and-white.[1]
Grab pages and go—without waiting. This device wakes up and prints fastest in its class.[5]
Manage tasks from a 4.3-inch (10.9 cm) touchscreen. Print Microsoft Word and PowerPoint files from USB.[6]
Print from your mobile device with Wi-Fi Direct and NFC touch-to-print technology—no network needed.[9][10]

Proven technology. Superior energy efficiency.[4]

Minimize downtime with HP PageWide Technology that delivers reliable performance businesses demand.
Conserve with HP PageWide Technology—designed to use less energy than any printer in its class.[4]
Print up to 13,000 color pages and up to 17,000 black-and-white pages—and go longer between replacements.[7]
Get professional-quality color documents and the performance you expect with Original HP PageWide cartridges.

Best-in-class security[3] and management features

Help protect your investment and extend capabilities as your needs grow, with a portfolio of solutions.[11]
Help ensure the security of confidential information. Enter a PIN at the device to retrieve your print job.
Regulate color use and reduce printing costs with HP Color Access Control.[12]
Help keep your printer secure—from boot up to shutdown—with secure boot and secure code integrity validation.

Printing
Duplex printing mode
Auto
Print resolution colour
2400 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
50 ppm
Print speed (black, draft quality, A4/US Letter)
70 ppm
Colour *
Yes
Print technology *
Inkjet
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (colour, draft quality, A4/US Letter)
70 ppm
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
6,5 s
Booklet printing function
Yes
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
1000 - 6000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 6, PCL XL, PostScript 3, PDF
Country of origin
China
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
4
Maximum input capacity
1550 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
201.6 x 347.1 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Heavy paper, Labels, Matte paper, Photo paper, Plain paper, Recycled paper, Satin paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K, L, Hagaki card
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
10x15"
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 250 g/m²
Multi-Purpose Tray media weight
60 - 300 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port *
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound power level (printing)
6,9 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Design
Display
CGD
Colour display
Yes
Display diagonal
10,9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Certification
CISPR 22:2008-09 / EN 55022:2010 (Class B), CISPR24:2010/EN 55024:2010, EN 61000-3-2 :2006 +A1:2009 +A2:2009, EN 61000-3-3: 2008, EMC Directive 2004/108/EC with CE Marking (Europe), FCC Part 15 Rules Class B (USA), ICES-003 Issue 5 (Canada)
Power
Power consumption (printing) *
70 W
Power consumption (max)
100 W
Power consumption (ready)
9,5 W
Power consumption (off)
0,2 W
Energy Star Typical Electricity Consumption (TEC)
0,614 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Other operating systems supported
Linux, ChromeOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
530 mm
Depth
407 mm
Height
419,5 mm
Pallet dimensions (W x D x H)
1145 x 990 x 2645 mm
Weight
16,8 kg
Packaging data
Package width
600 mm
Package depth
495 mm
Package height
529 mm
Package weight
20,8 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3500 pages
Included cartridge capacity (CMY)
2000 pages
Bundled software
Windows Installer and discrete PCL 6 driver; Mac Installer and PS driver; HP Update; HP Participation Study; Bing Toolbar; HP Smart Print
Brand-specific features
HP dynamic security
Yes
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
353 kg
Number of layers per pallet
4 pc(s)
Quantity per pallet
16 pc(s)
Technical details
Number of cartons per pallet layer
4 pc(s)
Compliance certificates
REACH, RoHS
Other features
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
PictBridge
No
Print speed (ISO/IEC 24734) colour
50 ppm
Print speed (ISO/IEC 24734) black
50 ppm
Number of print heads
4
Source Testseek summary Average rating
Reviews
Updated:
2017-11-10 05:00:44
Uk has collected 5 expert reviews for HP PageWide Pro 552dw Printer Colour 2400 x 1200 DPI A4 Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
au.pcmag.com
Updated:
2018-06-03 05:00:35
The PageWide Pro 552dw Printer ($699) is the top-of-the-line model in HP's first-generation of PageWide printers. The new designation comes from the inkjet printer technology inside, which uses a printhead that measures the width of the page. The design d...
Good Fast, Low running cost, High paper capacity, Touch-screen controls, Integrates Ethernet, Wi-Fi, Wi-Fi Direct, and NFC, Prints from a USB key, mobile devices, through the cloud...
Bad Text on paper can smudge if it gets wet, Colors in photos printed on plain paper are a little dull...
Bottom line The HP PageWide Pro 552dw Printer uses inkjet technology, but competes directly with lasers designed for small to midsize offices. It delivers excellent speed, ample paper capacity, and laser-quality text...
80%
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)