location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65XL Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65XL Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N9K04AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899101643 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2025 11:01:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 65XL Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - High (XL) Yield
  • - Black ink page yield: 300 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP AMP 120, 125 / HP DeskJet 2622, 2623, 2624, 2635, 2636 / HP DeskJet Ink Advantage 5075, 5076, 5276 / HP ENVY 5010, 5012, 5052, 5055
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
5,5 ml
Black ink page yield *
300 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
N9K04AA
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 32 °C
Operating temperature (T-T)
-40 - 60 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
115 mm
Depth
102 mm
Weight & dimensions
Height
36 mm
Weight
40 g
Packaging data
Package width
115 mm
Package depth
102 mm
Package height
36 mm
Package weight
60 g
Logistics data
Pallet dimensions (W x D x H)
1190 x 960 x 665 mm
Pallet width
119 cm
Pallet length
96 cm
Pallet height
66,5 cm
Quantity per pallet
2160 pc(s)
Number of cartons per pallet
36 pc(s)
Pallet weight
138,66 g
Master (outer) case width
595 mm
Master (outer) case length
320 mm
Master (outer) case height
133 mm
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
4,02 g
Stacking number for pallet
2 pc(s)
Pallet dimensions (W x D x H) (imperial)
1190 x 960,1 x 665 mm (46.9 x 37.8 x 26.2")
Pallet weight (imperial)
138,7 kg (305.7 lbs)
Master (outer) case gross weight (imperial)
4,02 kg (8.87 lbs)
Country Distributor
Australia 5 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)