More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geomag

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mechanics 78 pcs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM725
Category:
Fidget Toys

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geomag: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geomag: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
110175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
14 Mar 2024 19:47:38
The date of the most recent change of this product data-sheet in Icecat.
Features
Recommended age (min)
5 yr(s)
Product type
*
Neodymium magnet toy
Product colour
*
Grey, Orange, Red
Packaging data
Package width
210 mm
Packaging data
Package depth
50 mm
Package height
270 mm
Package weight
573 g
Package type
Box
Supplier features
Number of pieces
78 pc(s)
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
GM719 | Mechanics M0 28 pcs |
![]() |
— |
![]() |
(show image) |
GM676 | KOR 2.0 Pantone 485 Red 55 pcs |
![]() |
— |
![]() |
(show image) |
GM675 | KOR 2.0 Pantone 108 Yellow 55 pcs |
![]() |
— |
![]() |
(show image) |
GM674 | KOR 2.0 Pantone Pink 55 pcs |
![]() |
— |
![]() |
(show image) |
GM673 | KOR 2.0 Pantone 299 Blue 55 pcs |
![]() |
— |
![]() |
(show image) |
GM672 | KOR 2.0 Pantone 375 Green 55 pcs |
![]() |
— |
![]() |
(show image) |
GM671 | KOR 2.0 Pantone 151 Orange 55 pcs |
![]() |
— |
![]() |
(show image) |
GM633 | Proteon Vulkram 103 pcs |
![]() |
— |
![]() |
(show image) |
GM632 | Proteon Swomp 103 pcs |
![]() |
— |
![]() |
(show image) |
GM631 | Proteon Blatta 103 pcs |
![]() |
— |