location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 3639 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DeskJet 3639 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5S43B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296079484 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2025 17:22:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DeskJet 3639 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 8,5 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint
  • - Direct printing
  • - USB port Wi-Fi
  • - 4,17 kg
More>>>
Recycle today for a better tomorrow
Recycle today for a better tomorrow

Easily recycle your Original HP ink and toner cartridges for free.[9]

Easy mobile printing

Start printing and get connected quickly with easy setup from your smartphone, tablet, or PC.[2]
Connect your smartphone or tablet directly to your printer—and easily print without accessing a network.[3]
Manage printing tasks and scan on the go with the free HP All-in-One Printer Remote mobile app.[4]
Easily print from a variety of smartphones and tablets.[1] Your pages come out great—even if you're not there.

Affordable, high-quality printing

Full of value—print up to twice as many pages with Original HP high-yield ink cartridges.[5]
Get high-quality prints—time after time—using the world’s No. 1 printer brand.[6]

Everything you need—right away

Simplify your tasks. The display panel features simple icons for controlling print, scan, and copy functions.
Put your best print forward. Create borderless photos, flyers, and other documents—right in your home.
Get up and running right out of the box and automatically connect to your wireless network.[7]

Designed to fit your life

Save your space with a compact all-in-one designed to fit on your desk, on a shelf, or anywhere you need it.
Print in any room you choose—without causing disruptions. Optional quiet mode helps keep noise to a minimum.

Printing
Duplex printing mode
Manual
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8,5 ppm
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
8,5 ppm
Print speed (ISO/IEC 24734) colour
6 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
17 s
Print margins (top, bottom, right, left)
3 mm
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
5 cpm
Copy speed (colour, normal quality, A4)
3,5 cpm
Maximum number of copies
9 copies
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Image formats supported
BMP, GIF, JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
100 - 250 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
URF, PCLm, PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
No
Maximum number of input trays
1
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
B5, DL
Borderless printing media sizes
A4, Letter
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint
Performance
Card reader integrated
No
Design
Product colour *
Blue, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (max)
10 W
Power consumption (average operating)
10 W
Power consumption (standby)
2,1 W
Power consumption (sleep)
0,88 W
Power consumption (off)
0,07 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 8, Windows 8.1, Windows 10, Windows 11, Windows 7
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Certificates
Certification
CISPR 22: 2008/EN 55022: 2010 Class B, CISPR24: 2010/EN 55024: 2010, EN 61000-3-2: 2006+ A1:2009+ A2:2009, EN 61000-3-3: 2008, FCC CFR 47 Part 15 Class B; ICES-003, Issue 5 Class B; GB4943.1-2011 (CCC S&E -China), CNS 14336: 1999 & CNS13438 (BSMI-Taiwan), VCCI-2 (Japan), GOST (Russia); KCC (Korea)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Bronze
Weight & dimensions
Width
438 mm
Depth
310 mm
Height
158 mm
Weight
4,17 kg
Packaging data
Package width
475 mm
Package depth
192 mm
Package height
354 mm
Package weight
5,09 kg
Packaging content
Cables included
AC
Bundled software
HP Printer Software, HP Update, Shop for Supplies Online, HP Photo Creations
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
387 kg
Number of layers per pallet
6 pc(s)
Quantity per pallet
72 pc(s)
Technical details
Number of cartons per pallet layer
12 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1219,2 x 1016 x 2261 mm
Recommended system requirements
Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor ,850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8.
PictBridge
No
Number of print heads
2
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:46:33
Uk has collected 5 expert reviews for HP DeskJet 3639 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Deutschland 2 distributor(s)