location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-X7500GX Laser A3 1200 x 1200 DPI 50 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-X7500GX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS055C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628422166 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MultiXpress SL-X7500GX Laser A3 1200 x 1200 DPI 50 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 50 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 6144 MB Built-in processor 1500 MHz
  • - 122 kg
More>>>
Leverage a powerful quad-core CPU

The quad-core 1.5 GHz CPU with System-on-Chip technology delivers high-performance interpreting and rendering emulation, making these powerful printers twice as fast as conventional dual-core-based MFPs.

Experience fast dual scanning

The Dual-Scan Document Feeder scans both sides of a document simultaneously. The feeder can scan up to 160 ipm.[1]

Technology that delivers crisp, clear results

A Laser Beam Scanning Unit (LSU) produces a 1,200 x 1,200 dpi resolution while a next-generation toner provides excellent finishes. Rendering Engine for Clean Page (ReCP) technology sharpens graphics and text.[1]

Work smart, just like on a tablet

The comprehensive, open UX system powered by Android™, the Samsung Smart UX Center functions like a tablet with an intuitive touch-to-print 960 x 600 dpi resolution display with a 90-degree pivot.[1]

Do more with productivity-boosting features

Easily set up printers by downloading essential apps from the Printing App Center. Productivity tools include Remote Fax, Dynamic Workflow with Smart Scan, with more to be added. See http://printingapps.samsung.com

Tap to print with NFC technology

Simply tap to print, scan or fax documents from any NFC-supported mobile device using advanced NFC technology. The wireless option with NFC Pro provides user authentication through a mobile device.

Low costs with high durability

Excellent maximum monthly duty helps to provide high durability, reduce costs and eliminate the tedious changing of toner cartridges, drums and developer.

Enhance productivity with variable options

Boost productivity with a 2,250-sheet booklet finisher and a 3,250-sheet high-volume finisher that automatically staples up to 65 sheets. Print up to 6,140 pages with a side and bottom High-Capacity Feeder (HCF).[1]

Get an advanced security tray with an Electronic-type Cassette Locking Kit[2]

Samsung X7500GX provides an innovative electronic-type Cassette Locking Kit[2] that activates easily and securely with a PIN code on the panel and provides a great level of security.

Complete your jobs 2x faster in super-fine quality

Leverage a powerful quad-core CPU
Experience fast dual scanning
Technology that delivers crisp, clear results

Work smarter with an intuitive Smart UX Center

Work smart, just like on a tablet
Do more with productivity- boosting features
Tap to print with NFC technology

Less worry of high operational costs, security risk and more

Low costs with high durability
Enhance productivity with variable options
Get an advanced security tray with an Electronic-type Cassette Locking Kit[2]

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (colour, normal quality, A4/US Letter)
50 ppm
Time to first page (black, normal)
7,2 s
Time to first page (colour, normal)
8,9 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
50 cpm
Copy speed (colour, normal quality, A4)
50 cpm
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, File, PC, USB
Scan speed (colour)
120 ppm
Scan speed (black)
120 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF, XPS
Input colour depth
24 bit
Scan drivers
TWAIN, WIA
TWAIN version
1,9
Features
Recommended duty cycle
25000 - 50000 pages per month
Maximum duty cycle *
250000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PDF 1.7, PS3, XPS
All-In-One-multitasking
Yes
HP segment
Enterprise
Input & output capacity
Total number of input trays *
3
Total input capacity *
1140 sheets
Total output capacity *
500 sheets
Maximum number of input trays
6
Maximum input capacity
6140 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5, B6
Non-ISO print media sizes
Ledger (media size), Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C4, C5, C6, DL
Paper tray media weight
60 - 325 g/m²
Auto Document Feeder (ADF) media weight
42 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)
Direct printing *
Yes
USB port
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performance
Maximum internal memory
6144 MB
Internal storage capacity
320 GB
Card reader integrated
No
Internal memory *
6144 MB
Built-in processor
Yes
Processor frequency
1500 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (copying)
59 dB
Design
Product colour *
Brown, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
25,6 cm (10.1")
Display resolution
1024 x 600 pixels
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
1300 W
Power consumption (copying)
1300 W
Power consumption (ready)
60 W
Power consumption (sleep)
2 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
No
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2016
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
1566 mm
Depth
706,8 mm
Height
1188,4 mm
Weight
122 kg
Packaging data
Package width
705 mm
Package depth
810 mm
Package height
1173 mm
Package weight
128,1 kg
Packaging content
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes