location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WF-C8190 / WF-C8690 ink cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-C8190 / WF-C8690 Ink Cartridge XXL Cyan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T04A240
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946651415
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 302716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:53:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WF-C8190 / WF-C8690 ink cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour ink page yield: 8000 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Compatibility *
- WorkForce Pro WF-C8690DWF - WorkForce Pro WF-C8690DTWFC - WorkForce Pro WF-C8690DTWF - WorkForce Pro WF-C8690D3TWFC - WorkForce Pro WF-C8190DW - WorkForce Pro WF-C8190DTWC - WorkForce Pro WF-C8190DTW - WorkForce Pro WF-C8190D3TWC
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink page yield *
8000 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan
Brand compatibility *
Epson
Country of origin
China
Packaging data
Package width
26 mm
Package depth
190 mm
Package height
115 mm
Package weight
0,2 g
Logistics data
Quantity per pallet
1600 pc(s)
Master (outer) case width
398 mm
Master (outer) case length
603 mm
Master (outer) case height
153 mm
Quantity per master (outer) case
40 pc(s)
Master (outer) case weight
9,7 g
Harmonized System (HS) code
84439990
Quantity per pallet (UK)
1600 pc(s)
Country Distributor
Nederland 3 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)