location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 920XL ink cartridge 3 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
920XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH081AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631716441 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2016
Product end of life date
Bullet Points HP 920XL ink cartridge 3 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - High (XL) Yield
  • - Colour ink page yield: 700 pages
  • - Colour ink cartridges quantity: 3
  • - Brand compatibility: HP
  • - 3 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Finish type
Matt
Compatibility *
HP OfficeJet 6000/6500/7000/7500
Quantity per pack *
3 pc(s)
Colour ink cartridges quantity
3
Colour ink page yield *
700 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
OEM code
CH081AE
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 80%
Packaging data
Package dimensions (WxDxH)
222 x 34 x 310 mm
Media sheets per package
50 sheets
Package weight
860 g
Other features
Retail only
No
Logistics data
Larger master carton dimensions (WxDxH)
373 x 248 x 331
Quantity per pallet
270 pc(s)
Pallet weight
283,7 kg
Brand Image Product code Product Stock Price from
MM 10077UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow MM 10077UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow
(show image)
10077UK Yellow Inkjet Cartridge No.973XL (F6T83AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10076UK ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta MM 10076UK ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta
(show image)
10076UK Magenta Inkjet Cartridge No.973XL (F6T82AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10075UK ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan MM 10075UK ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan
(show image)
10075UK Cyan Inkjet Cartridge No.973XL (F6T81AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10074UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black MM 10074UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black
(show image)
10074UK Black Inkjet Cartridge No.973XL (L0S07AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10073UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black MM 10073UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black
(show image)
10073UK Black Inkjet Cartridge No.304XL (N9K08AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10072UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black MM 10072UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black
(show image)
10072UK Black Inkjet Cartridge No.304XL (N9K08AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10071UK ink cartridge 1 pc(s) High (XL) Yield MM 10071UK ink cartridge 1 pc(s) High (XL) Yield
(show image)
10071UK Value Pack No.934XL & No.935XL (X4E14AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10070UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow MM 10070UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow
(show image)
10070UK Yellow Inkjet Cartridge No.935XL (C2P26AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10069UK ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta MM 10069UK ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta
(show image)
10069UK Magenta Inkjet Cartridge No.935XL (C2P25AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10068UK ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan MM 10068UK ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan
(show image)
10068UK Cyan Inkjet Cartridge No.935XL (C2P24AE) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)