location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-C8190DW inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-C8190DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG70401BM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946653402
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce Pro WF-C8190DW inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 4800 x 1200 DPI Colour
  • - A3 Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
More>>>
Features
Recommended duty cycle
500 - 5000 pages per month
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
PCL 5c, PCL 6, ESC/P-R, PostScript 3, PDF 1.7
Printing colours *
Black, Cyan, Magenta, Yellow
Print head nozzles
800 nozzles black, 800 nozzles per colour
Colour *
Yes
Maximum duty cycle *
75000 pages per month
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A3)
13 ppm
Print speed (colour, normal quality, A3)
13 ppm
Time to first page (black, normal)
5,5 s
Time to first page (colour, normal)
5,5 s
Duplex print speed (black, normal quality, A4/US Letter)
16 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
16 ppm
Duplex print speed (ISO/IEC 24734, A4) black
16 ppm
Duplex print speed (ISO/IEC 24734, A4) colour
16 ppm
Duplex print speed (ISO/IEC 24734, A3) black
11 ppm
Duplex print speed (ISO/IEC 24734, A3) colour
11 ppm
Input & output capacity
Total number of input trays *
3
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Maximum number of input trays *
3
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
85 sheets
Maximum input capacity
1835 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Plain paper, Recycled paper, Art paper, Letterhead
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
10, C4, C5, C6, DL
Photo paper sizes
10x15, 13x18 cm
Borderless printing media sizes
Legal, Letter
Custom media width
55 - 127 mm
Custom media length
330 - 1200 mm
Paper tray media weight
64 - 300 g/m²
Duplex media weight
64 - 300 g/m²
Ports & interfaces
USB port *
Yes
Direct printing
Yes
Standard interfaces
Ethernet, NFC, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1), Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-AES, WPA2-Enterprise
Supported network protocols
TCP/IPv4, TCP/IPv6
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
Performance
Sound pressure level (printing)
51 dB
Sound power level (printing)
6,7 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
6,1 cm (2.4")
Country of origin
Indonesia
Power
Power consumption (printing) *
37 W
Power consumption (off)
0,2 W
Power consumption (standby)
1,2 W
Power consumption (ready)
8,5 W
Energy Star Typical Electricity Consumption (TEC)
0,2 kWh/week
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 7, Windows 8.1, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2012 x64, Windows Server 2016
Other operating systems supported
Android
Compatible operating systems
Android 4.0+, Linux, Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 7, 64-Bit-Version, Windows 8 (32/64 Bit), Windows 8.1, Windows 8.1 x64 Edition, Windows Server 2003, Windows Server 2003 (32/64 Bit), Windows Server 2003 R2 x64, Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Server 2012 R2, Windows Server 2016, Windows Vista (32/64 Bit), Windows XP SP3, XP Professional x64 Edition SP2
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
613 mm
Depth
755 mm
Height
386 mm
Weight
35,3 kg
Packaging data
Quantity per pack
1 pc(s)
Cables included
AC
Power cord included
Yes
Manual
Yes
Package width
690 mm
Package depth
775 mm
Package height
765 mm
Package weight
52,8 kg
Logistics data
Pallet length
120 cm
Pallet width
80 cm
Pallet height
185 cm
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
2 pc(s)
Pallet weight (UK)
0 g
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
185 cm
Pallet weight
0 g
Quantity per pallet
2 pc(s)
Other features
Printing method
Epson PrecisionCore
Print technology
Inkjet
Ink drop
4,6
Source Testseek summary Average rating
Reviews
Updated:
2019-11-21 06:35:07
Uk has collected 2 expert reviews for Epson WorkForce Pro WF-C8190DW inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
au.pcmag.com
Updated:
2019-11-21 06:35:07
The Epson WorkForce Pro WF-C8190 ($799.99) is a wide-format printer that can support up to super-tabloid (13-by-19-inch) media. It's an update to the WorkForce Pro WF-8090, but boasts an all-new classier design, a friendlier control panel, and much-improv...
Good Excellent print quality, Competitive price, Supports Wi-Fi Direct, Prints super-tabloid pages, High duty cycle...
Bad No multipurpose tray or slot, Out-of-box paper capacity doesn't match high duty cycle, No flash memory device support...
Bottom line The high-volume Epson WorkForce Pro WF-C8190 is a competitively priced wide-format printer that's fast and prints excellent-looking documents up to super-tabloid size...
80%
Country Distributor
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)