location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Business S5201M Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Business
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S5201M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.JBG05.001 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:51:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Business S5201M Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black
  • - DLP 3000 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 4:3 3000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300") Number of colours: 1.073 billion colours
  • - Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 5 W
  • - AC 315 W
More>>>
Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
0,5 - 12,2 m
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
3000:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Keystone correction, vertical
±40°
Horizontal synchronization (min)
30 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
0,050 kHz
Vertical synchronization (max)
0,120 kHz
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
4000 h
Lamp type
P-VIP
Lamp power
230 W
Lens system
Zoom capability
Yes
Digital zoom
2x
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
Supported graphics resolutions
1920 x 1080 (HD 1080)
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Serial interface type *
RS-232
Ports & interfaces
PC Audio in
Yes
HDMI ports quantity *
2
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Features
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
2
Design
Product type *
Standard throw projector
Product colour *
Black
Placement
Desktop
Power
Power source *
AC
Power consumption (typical) *
315 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
290 mm
Depth
254 mm
Height
99 mm
Weight *
3,5 kg
Packaging content
Remote control included *
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 10:31:10
Uk has collected 5 expert reviews for Acer Business S5201M Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%