location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 350XL ink cartridge 1 pc(s) Original High (XL) Yield Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
350XL High Yield Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB336EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8849627805962 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 775747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Jun 2021
Product end of life date
Bullet Points HP 350XL ink cartridge 1 pc(s) Original High (XL) Yield Photo black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Photo black
  • - High (XL) Yield
  • - Black ink page yield: 1000 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
HP DeskJet D4280/D4270, HP PhotoSmart C4280/C4270/C4340/C4205/C4380/C5280/D5360/C4480/C4580/C4599, HP OfficeJet J6410/J5780/J5730
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
1000 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Photo black
Brand compatibility *
HP
OEM code
HPCB336EE
Print head swath
1,27 cm (0.5")
Country of origin
Ireland
Quantity per box
1 pc(s)
Colour
No
Printing material shelf life
1.5 year(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
116 mm
Depth
36 mm
Height
115 mm
Weight
65 g
Packaging data
Package dimensions (WxDxH)
116 x 36 x 115 mm
Package width
116 mm
Package depth
36 mm
Package height
115 mm
Package weight
85 g
Package type
Blister
Other features
Compatible ink types, supplies
Pigment-based
Ink drop
15 pl
Page yield footnote
ISO/IEC 24711
Logistics data
Case or master carton weight
5,44 kg
Larger master carton dimensions (WxDxH)
600 x 163 x 250
Pallet dimensions (W x D x H)
1200 x 800 x 1144 mm
Quantity per pallet
2160 pc(s)
Number of cartons per pallet
60 pc(s)
Number of layers per pallet
4 pc(s)
Pallet weight
221 kg
Pallet size (EU)
1200 x 800 x 1144 mm
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM 10012UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow MM 10012UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
10012UK 10012UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10011UK ink cartridge Standard Yield Black MM 10011UK ink cartridge Standard Yield Black
(show image)
10011UK 10011UK 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC1222 ink cartridge 2 pc(s) Black, Cyan, Magenta, Yellow
(show image)
WEC1222 WEC1222 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
10012DK Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.350XL (CB336EE) ink cartridge Standard Yield MM Black Inkjet Cartridge - Replaces HP No.350XL (CB336EE) ink cartridge Standard Yield
(show image)
10011DK Black Inkjet Cartridge - Replaces HP No.350XL (CB336EE) 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC1210 ink cartridge 1 pc(s) Black
(show image)
WEC1210 WEC1210 0.00
(excl. VAT)
0 (incl. VAT)
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)