- - Home & office Thermal inkjet Colour printing
- - 4800 x 1200 DPI
- - Printing colours: Black, Cyan, Magenta, Yellow
- - A4 10 ppm
- - Colour copying Colour scanning
- - Apple AirPrint, Mopria Print Service
- - USB port Wi-Fi Bluetooth
- - Internal memory: 128 MB Built-in processor 800 MHz
- - 5,22 kg




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Get started fast with simple setup that guides you through each step, using HP Smart app.[1]
Self-healing Wi-Fi™ automatically detects and resolves connectivity issues to help reduce interruptions.[2]
Get connected with Bluetooth® and start printing fast from your smartphone or tablet – easy setup.[6]
Easily handle tasks and get a lot from one device – print, scan, and copy.
Easily print everyday documents from your smartphone, using HP Smart app.[1]
With HP Smart app, get high-quality scanning and sharing – plus easily make copies – from your smartphone.[1]
Receive notifications when printing or scanning from your phone – job completion, ink levels, and more.[1]
When ink levels are low, a new cartridge is automatically dispatched at no extra cost. Enjoy total flexibility, because you can change or cancel your plan anytime.[8]
Get started fast with simple setup that guides you through each step, using HP Smart app. [1]
Reduce interruptions with self-healing Wi-Fi™ that keeps you connected. [2]
Easily print everyday documents and photos from your smartphone, using HP Smart app. [1]
With HP Smart app, get high-quality scanning and sharing – plus easily make copies – from your smartphone. [1]
Get versatile performance and print, scan, and copy.
Save on ink and get it automatically delivered right on time.[3,4] [3,4]
Get connected with Bluetooth® and start printing fast from your smartphone or tablet – easy setup.[6] [6]
Easily connect your printer to your computer with the built-in USB port.[7] [7]
Built-in wireless capabilities let you easily access, print, and share resources on a network.[2] [2]
Save time and paper when printing everyday and business documents with automatic two-sided printing.
Get quick and easy printing directly at the smart control panel – buttons appear only when needed.



















Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 1 expert review for HP ENVY 6020 All-in-One Printer but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
|
0%
|
Country | Distributor |
---|---|
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.