location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 1255 Color Printer, Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DeskJet 1255 Color Printer, Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7WN04A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721097521 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 May 2025 01:37:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Deskjet 1255 Color Printer, Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 7,5 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
More>>>
Seamless setup
Seamless setup

Use the HP Smart app to set up with USB in few easy steps.[1]

Connect your printer with USB

Easily connect your printer to your computer with the built-in USB port.[2]

The world's #1 printer vendor

Count on high-quality prints time after time from the world's #1 printer vendor.[3]

Achieve high print speeds

Print your everyday documents quickly with fast print speeds.

Enhanced printing experience

HP products work better together to provide an optimal printing experience.

Simple setup from your PC

Get started fast with easy setup. Use the HP Smart app to set up with USB in few easy steps.[1]
Easily connect your printer to your computer with the built-in USB port.[2]
Get the everyday prints you want, fast. This printer delivers your documents at high speed.

Reliable printing at a great value

Count on high-quality prints time after time from the world's #1 printer vendor.[3]
HP products work better together to provide an optimal printing experience.

Quality you can count on

Original HP ink cartridges deliver sharp text and vibrant graphics for all your everyday documents.
Print more pages and change cartridges less often with Original HP high-yield cartridges.[4]

Features
Recommended duty cycle
50 - 100 pages per month
Duplex printing *
Yes
Duplex printing mode
Manual
Page description languages *
PCL 3 GUI
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
HP segment
Home
Printing
Print resolution black
1200 x 1200 DPI
Print resolution colour
4800 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7,5 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
18 s
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum number of input trays *
1
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum print size
100 x 150 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
B5, DL
Custom media width
89 - 215 mm
Custom media length
127 - 279 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Performance
Sound power level (printing)
55 dB
Design
Market positioning *
Home & office
Product colour *
White
Colour name
White
Built-in display *
No
Country of origin
China
Certification
EN 55032:2015 / CISPR 32:2015 Class B, EN 55024:2010 / CISPR 24:2010, EN 55035:2017 / CISPR 35:2016, EN 61000-3-2:2014 / IEC 61000-3-2:2014, EN 61000-3-3:2013 / IEC 61000-3-3:2013, FCC CFR 47 Part 15 Class B, ICES-003, Issue 6 Class B; GB4943.1-2011 (CCC -China), CNS 14336: 1999 & CNS13438 (BSMI-Taiwan), VCCI-2 (Japan) & EAC (Russia);
Power
Power consumption (off)
0,06 W
Power consumption (ready)
1,27 W
Power consumption (PowerSave)
0,06 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP dynamic security
Yes
HP Auto-On/Auto-Off
Yes
System requirements
Recommended system requirements
Windows 10, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, Internet connection, USB port, Internet Explorer.
Windows operating systems supported
Windows 8, Windows 11, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 13.0 Ventura
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
1219,2 x 1016 x 2329 mm
Width
425,2 mm
Depth
214,7 mm
Height
121,9 mm
Weight
2,02 kg
Packaging data
Cartridge(s) included
Yes
Included cartridge capacity (black)
100 pages
Included cartridge capacity (CMY)
50 pages
Cables included
AC
Bundled software
WW: HP Printer Software, available online; AP Indo: CD Software included
Package width
473 mm
Package depth
163 mm
Package height
274 mm
Package weight
2,89 kg
Technical details
Number of cartons per pallet layer
14 pc(s)
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
345 kg
Number of layers per pallet
8 pc(s)
Quantity per pallet
112 pc(s)
Other features
Print technology
Thermal inkjet
Number of print heads
2
Number of users
3 user(s)
Country Distributor
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)