location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laser 107w 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Laser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser 107w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4ZB78A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5715063306086 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 268211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2025 11:05:40
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Laser 107w 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Duplex printing
  • - USB port Wi-Fi
  • - Maximum duty cycle: 10000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
More>>>
Laser performance at an affordable price

This surprisingly small laser delivers exceptional quality, page after page.
Produce sharp text, bold blacks, and crisp graphics.

Designed to fit your space

You can fit this printer almost anywhere – it’s that small and compact.
Get print speeds up to 20 ppm.[2]

Easy mobile printing and scanning with HP Smart app

Get simple setup, and print and scan from your phone, with the HP Smart app.[1]
Easily print from a variety of smartphones and tablets.[3]
Easily share resources – access and print with wireless networking.[4]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[5]

The power of your printer in the palm of your hand

Get simple setup, and print and scan from your phone, with the HP Smart app. [1]

Your device, your choice

Easily print from a variety of smartphones and tablets. [3]

Extend your printing reach

Easily share resources – access and print with wireless networking. [4]

No network, no problem

Connect your smartphone or tablet directly to your printer – and easily print without accessing a network. [5]

Printing
Duplex printing mode
Manual
Print resolution black
1200 x 1200 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
32 s
Time to first page (black, normal)
8,3 s
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
10000 pages per month
Recommended duty cycle
100 - 1500 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
SPL
Country of origin
China
Replacement cartridges
HP 105A Black Original Laser Toner Cartridge ( 1000 yield) W1105A; HP 106A Black Original Laser Toner Cartridge ( 1000 yield) W1106A; HP 107A Black Original Laser Toner Cartridge ( 1000 yield) W1107A
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port *
Yes
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
IPSec, SNMPv2
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Built-in processor
Yes
Processor frequency
400 MHz
Performance
Sound power level (printing)
6,5 dB
Design
Market positioning *
Home & office
Built-in display *
No
Control type
Buttons
Certification
EN 61000-3-2:2014, EN 61000-3-3:2013, EN55024:2010, EN 55032:2012/AC:2013, 47 CFR Part 15, Subpart B I ANSI C63.4-2009, ICES-003 Issue 5, KN32, KN35, GB/T 9254-2008, GB17625.1-2012, CISPR22: 2008, CISPR32:2012, CNS 13438, other EMC approvals as required by individual countries
Power
Power consumption (printing) *
320 W
Power consumption (ready)
33 W
Power consumption (PowerSave)
0,2 W
Power consumption (off)
0,2 W
Energy Star Typical Electricity Consumption (TEC)
0,775 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 8.1, Windows 10, Windows 8
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.14 Mojave, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
Blue Angel
Doesn't contain
Mercury
Weight & dimensions
Width
331 mm
Depth
215 mm
Height
178 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2350 mm
Weight
4,16 kg
Packaging data
Package width
384 mm
Package depth
280 mm
Package height
261 mm
Package weight
5,7 kg
Packaging content
Cartridge(s) included
Yes
Cables included
AC, USB
Bundled software
Common Installer, V3 Print Driver with Lite SM, Printer Manager (for USB only model)
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP dynamic security
Yes
Logistics data
Harmonized System (HS) code
8443321020
Pallet weight
523 kg
Number of cartons per pallet
10 pc(s)
Number of layers per pallet
9 pc(s)
Quantity per pallet
90 pc(s)
Technical details
Number of cartons per pallet layer
10 pc(s)
Other features
Recommended system requirements
PC: Windows® 10, 8.1, 8, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer.
Source Testseek summary Average rating
Reviews
Updated:
2020-08-01 04:19:41
Uk has collected 1 expert review for HP Laser 107w but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 1 distributor(s)
Switzerland 1 distributor(s)
Portugal 1 distributor(s)
Deutschland 2 distributor(s)