location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 3772 Wireless All-in-One Color Printer, Instant Ink; Copier, Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DeskJet 3772 Wireless All-in-One Color Printer, Instant Ink; Copier, Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T8W88A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697154362 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2025 17:27:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DeskJet 3772 Wireless All-in-One Color Printer, Instant Ink; Copier, Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 8 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB Built-in processor 360 MHz
  • - 2,33 kg
More>>>
Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.[10]

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password.[11]

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint[12]

The tiny all-in-one that packs a punch

Save space and get the power you need with the world’s smallest all-in-one printer.[2]
HP Scroll Scan helps you easily handle most scan jobs, from plain paper to IDs.
Any room, any spot—this ultracompact all-in-one is designed to fit where you need it.
Show your style with a sleek design and a variety of head-turning hues.

Fits your budget, fits your needs

Print 2.5x as many pages with optional Original HP high-yield ink cartridges.[5]
Wirelessly print, scan, and copy what you need quickly and easily with this affordable all-in-one.
Easily recycle your Original HP cartridges at no charge through HP Planet Partners.[6]

Quickly print right from your mobile device

The easiest way to print documents, photos, and more from your Apple, Android, and Windows devices.[8,9]
Connect your smartphone or tablet directly to your printer, and easily print without a network.[3]
Get connected quickly and start printing fast with easy setup from your smartphone or tablet.[4]
Scan any object on the go with the HP All-in-One Printer Remote mobile app for your smartphone or tablet.[7]

Printing
Duplex printing mode
Manual
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
5,5 ppm
Print speed (black, draft quality, A4/US Letter)
19 ppm
Print speed (colour, draft quality, A4/US Letter)
15 ppm
Print speed (ISO/IEC 24734) black
8 ppm
Print speed (ISO/IEC 24734) colour
5,5 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
18 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
300 x 300 DPI
Copy speed (black, normal quality, A4)
4 cpm
Copy speed (colour, normal quality, A4)
2,5 cpm
Maximum number of copies
9 copies
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scan technology
CIS
Scan to
Software
Image formats supported
BMP, JPEG, JPG, PNG, TIF, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
50 - 200 pages per month
Maximum duty cycle *
1000 pages per month
Duplex functions *
Print
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum number of input trays
1
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355 mm
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint
Performance
Maximum internal memory
64 MB
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
360 MHz
Sound power level (printing)
6,2 dB
Design
Product colour *
Blue, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (standby)
2,2 W
Power consumption (sleep)
0,69 W
Power consumption (off)
0,06 W
Energy Star Typical Electricity Consumption (TEC)
0,026 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Instant Ink
Yes
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 8, Windows 10, Windows 7, Windows 11, Windows Vista
Mac operating systems supported
Yes
Other operating systems supported
iOS
Operational conditions
Recommended humidity operating range
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Storage relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 4572 m
Certificates
Certification
FCC Class B
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Bronze
Weight & dimensions
Width
403 mm
Depth
177 mm
Height
141 mm
Weight
2,33 kg
Packaging data
Package width
450 mm
Package depth
175 mm
Package height
246 mm
Package weight
3,34 kg
Packaging content
Cables included
AC
Bundled software
HP Printer Software, HP Update
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
489 g
Number of layers per pallet
10 pc(s)
Quantity per pallet
140 pc(s)
Technical details
Number of cartons per pallet layer
14 pc(s)
Other features
Number of users
3 user(s)
Recommended system requirements
Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2596,9 mm (48 x 40 x 102.2")
Pallet weight (imperial)
488,5 kg (1077 lbs)
Number of print heads
2
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)