location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 320 FHD Webcam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320 FHD Webcam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53X26AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188941430 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 10:21:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 320 FHD Webcam
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1920 x 1080 pixels 30 fps
  • - Full HD
  • - Built-in microphone
  • - Interface: USB
  • - Mounting type: Clip/Stand
  • - Black
More>>>
Plug and display.

Just plug in the USB-A, clip on the webcam, and it will auto-adjust to the light around you, easy. Wherever you go, it'll always adapt to your surroundings to keep you in the picture.

Look like you look.

Immerse yourself in full HD 1080p[3] with an integrated mic. Enjoy a crisp image and clear sound that make you look and sound good, coupled with a 66º wide-angle webcam for a natural conversational feel and room for others to join in. It works instantly and easily with Zoom, Microsoft Teams, and other video chats.

Get into position. See all the angles.

You can easily clip the webcam on your monitor or elsewhere, then easily adjust the position for your picture perfect setup. It also features 360º swivel and tripod support[4] if you want to switch things up. Once you're finished, the included lens cover clips on for worry-free privacy.

Performance
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
30 fps
Camera HD type *
Full HD
Design
Interface *
USB
Product colour *
Black
Mounting type *
Clip/Stand
Built-in flash *
No
Cable length
1,5 m
Software
Windows operating systems supported
Windows 10, Windows 11
Software
Mac operating systems supported
MacOS
Weight & dimensions
Width
72 mm
Depth
53,6 mm
Height
53,2 mm
Weight
107 g
Packaging data
Quantity
1
Package depth
107 mm
Package weight
107 g
Microphone
Built-in microphone *
Yes
Logistics data
Harmonized System (HS) code
85258900
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)