location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother QL-1060N Thermal Address label printer Direct thermal 300 x 300 DPI 110 mm/sec DK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QL-1060N Thermal Address Label Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QL-1060NWL1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766654753
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother QL-1060N Thermal Address label printer Direct thermal 300 x 300 DPI 110 mm/sec DK
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal
  • - 300 x 300 DPI
  • - Print speed: 110 mm/sec
  • - 2,55 kg
More>>>
Printing
Print technology *
Direct thermal
Maximum resolution *
300 x 300 DPI
Print speed *
110 mm/sec
Paper handling
Maximum label width
10,2 cm
Maximum label length
3 m
Ports & interfaces
PC connected
Yes
Standard interfaces
Serial
Performance
Number of fonts
7
Tape type
DK
Tape cutting
Automatic
Power
Power requirements
220-240V
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 2000/XP/Vista Mac OS 10.3-4
Weight & dimensions
Width
240 mm
Depth
247 mm
Height
295 mm
Weight
2,55 kg
Packaging data
Package width
232 mm
Package depth
393 mm
Package height
239 mm
Package weight
3,38 kg
Packaging content
Bundled software
P-touch Editor 4.0 Quick Editor
Other features
Tape size
1,2 cm
Dimensions (WxDxH)
170 x 220 x 147,5 mm
Network ready
Yes
Number of label formats
21
Country of origin
China