location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LabelWorks LW-600P label printer Thermal transfer 180 x 180 DPI 15 mm/sec Wired & Wireless Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LabelWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LW-600P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C51CD69200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946663913
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson LabelWorks LW-600P label printer Thermal transfer 180 x 180 DPI 15 mm/sec Wired & Wireless Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal transfer
  • - 180 x 180 DPI
  • - Maximum printing width: 2,4 cm Print speed: 15 mm/sec
  • - Built-in barcodes: Code 128 (A/B/C), Code 39, Data Matrix, EAN128, EAN13, EAN8, GS1-128, GS1 DataBar, ITF, MaxiCode, PDF417, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired & Wireless
  • - Bluetooth
  • - 440 kg
More>>>
Printing
Print technology *
Thermal transfer
Maximum resolution *
180 x 180 DPI
Number of printable dots
128 dot
Print speed *
15 mm/sec
Maximum printing width *
2,4 cm
Maximum print height
1,8 cm
Vertical printing
Yes
Mirror printing
Yes
Flag style printing
Yes
Wire wrap printing
Yes
Text alignment
Center, Justify, Left, Manual, Right
Text style
Bold, Italic, Shadow
Paper handling
Autocutter
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth
Yes
Performance
Built-in barcodes
Code 128 (A/B/C), Code 39, Data Matrix, EAN128, EAN13, EAN8, GS1-128, GS1 DataBar, ITF, MaxiCode, PDF417, QR Code, UPC-A, UPC-E
Number of symbols
466
Fixed length
Yes
Tape width
2,4 cm
Units supported
mm, inch
Number of printing lines (max)
Variable
Alphanumeric memory
Depends on the user's PC
Tape size detection
Yes
Open cover detection
Yes
Design
Product color *
Black, Grey
Power
Power consumption (printing)
12 W
Power consumption (off)
0,21 W
Battery type
AA
Number of batteries supported
6
Battery technology
Alkaline
Auto power off
Yes
System requirements
Minimum storage drive space
100 MB
Minimum display resolution requirement
1024 x 768 pixels
Weight & dimensions
Width
54 mm
Depth
132 mm
Height
146 mm
Weight
440 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
84 mm
Package depth
265 mm
Package height
213 mm
Package weight
1,39 kg
Packaging content
Cables included
AC
Batteries included
No
Bundled software
Epson Label Editor
Warranty card
Yes
Logistics data
Quantity per pallet layer
30 pc(s)
Quantity per pallet layer (UK)
40 pc(s)
Quantity per pallet (UK)
280 pc(s)
Pallet weight (UK)
0 g
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
3,8 m
Harmonized System (HS) code
84433210
Pallet width
80 cm
Pallet length
120 cm
Pallet height
3,8 m
Pallet weight
0 g
Quantity per pallet
210 pc(s)
Master (outer) case width
2890 mm
Master (outer) case length
4530 mm
Master (outer) case height
2570 mm
Master (outer) case weight
0 g
Quantity per master (outer) case
5 pc(s)
Technical details
Autoincrement
0-9, a-z, A-Z, Alphabetic, Numerical, Date, Time
Battery level indicator
Yes
Feed button
1
Font size
Selectable
Multi-block
Wählbar
Master (outer) case GTIN (EAN/UPC)
8715946666921
Other features
Printing history
Yes
Printing history features
Browsing
Lanyard hole
Yes
Country of origin
Philippines
Number of frames
86
Number of tables
8
Clock function
Yes
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)