location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27b computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27b
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1AT04AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781068747 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:55
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 May 2021
Product end of life date
Bullet Points HP 27b computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68,6 cm (27") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 5 ms 300 cd/m² 3000:1
More>>>
Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Display surface
Matt
Screen shape *
Curved
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colours
Pixel pitch
0,3114 x 0,3114 mm
Pixel density
81,6 ppi
Horizontal scan range
30 - 86 kHz
Vertical scan range
48 - 75 Hz
Viewable size, horizontal
59,8 cm
Viewable size, vertical
33,6 cm
Color gamut
99%
3D
No
Design
Market positioning *
Home
Product color *
Black
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Audio output
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 13°
Power
Power consumption (standby) *
0,5 W
Power consumption (max)
41,5 W
Weight & dimensions
Width (with stand)
613,4 mm
Depth (with stand)
179,1 mm
Height (with stand)
438,4 mm
Weight (with stand)
4,99 kg
Width (without stand)
613,4 mm
Packaging data
Package width
732 mm
Package depth
172 mm
Package height
526 mm
Package weight
8,21 kg
Packaging content
Stand included
Yes
Manual
Yes
Other features
Country of origin
China
Display
LED