location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27x computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3WL52AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545213448 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP 27x computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68,6 cm (27") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 144 Hz 1 ms 400 cd/m² 1000:1
  • - 40 W
More>>>
Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
1 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Design
Market positioning *
Home
Product color *
Black
Ports & interfaces
DVI port
No
HDMI *
Yes
HDMI version
2.0
DisplayPorts quantity
1
Ports & interfaces
DisplayPort version
1.2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
30 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
613,6 mm
Depth (with stand)
216,4 mm
Height (with stand)
510,2 mm
Weight (with stand)
6,78 kg
Width (without stand)
613,6 mm
Depth (without stand)
55,6 mm
Height (without stand)
378,6 mm
Sustainability
Sustainability certificates
No
Other features
Country of origin
China
Certification
MEPS de Australia-Nueva Zelanda; BSMI; CB; CCC; CE; CEL; CSA; EAC; FCC; ICES; Marca ISC; ISO 9241-307; KC; KCC; Certificación Microsoft WHQL (Windows 10, Windows 8 y Windows 7); NOM; PSB; SmartWay Transport Partnership (NA); TUV-S; UL; VCCI; MEPS de Vietnam; WEEE