location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-da0062nf Intel® Core™ i3 i3-7020U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-da0062nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4TW82EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015347830 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 04 Jan 2019
Product end of life date
Bullet Points HP 15-da0062nf Intel® Core™ i3 i3-7020U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-7020U 2,3 GHz Processor cores: 2
  • - 39,6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 1 TB HDD
  • - NVIDIA® GeForce® MX110 2 GB Intel® HD Graphics 620
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 41 Wh 13,25 h 65 W
  • - Windows 10 Home 64-bit
More>>>
Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
7th gen Intel® Core™ i3
Processor model *
i3-7020U
Processor cores
2
Processor threads
4
Processor frequency *
2,3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
L3
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® MX110
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x5916
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
1x1
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Dropbox, Netflix
Trial software
Microsoft Office 365, McAfee LiveSafe
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
122590
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP CoolSense
Yes
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP front camera
HP Webcam
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Battery life (max)
13,25 h
Continuous video playback time
11,25 h
Fast charging
Yes
Fast charging time (50%)
45 min
Battery weight
210 g
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
376 mm
Depth
246 mm
Height
22,5 mm
Weight *
2,04 kg
Packaging data
Package width
69 mm
Package depth
305 mm
Package height
520 mm
Package weight
3,1 kg
Packaging content
AC adapter included *
Yes
Source Review comments Score
laptopmedia.com
Updated:
2019-12-22 04:54:55
As far as the HP 15 (15-da0000), it is clearly a notebook placed on the lower side of the pricing spectrum. Starting from the materials in use, to the features it offers and finishing at the top of the line 1080p TN panel. Let's see whether it is good eno...
Good Budget friendly, Cool and quiet, The screen doesn't use PWM for brightness adjustment (AUO B156HTN03.8 (AUO38ED)), Tactile keyboard with a long key travel, Decent battery life...
Bad Poor build quality, Bendy base, Poor viewing angles and contrast ratio (AUO B156HTN03.8 (AUO38ED)), Only 50% of sRGB is covered (AUO B156HTN03.8 (AUO38ED))...
Bottom line There are a couple of things about this device. First, it has a very good, despite cheaply made, keyboard. It has a rather long travel paired with clicky feedback. Old school typers are going to like it. In addition to that, there is the great battery lif...
0%