location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 16 G9 Intel® Core™ i9 i9-12950HX Mobile workstation 40,6 cm (16") WUXGA 64 GB DDR5-SDRAM 4 TB SSD NVIDIA RTX A4500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62V21EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 04:47:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Fury 16 G9 Intel® Core™ i9 i9-12950HX Mobile workstation 40,6 cm (16") WUXGA 64 GB DDR5-SDRAM 4 TB SSD NVIDIA RTX A4500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performance Mobile workstation Clamshell Grey
  • - Intel® Core™ i9 i9-12950HX 2,3 GHz Processor cores: 16
  • - 40,6 cm (16") WUXGA 1920 x 1200 pixels IPS 16:10
  • - 64 GB DDR5-SDRAM 4800 MHz 2 x 32 GB
  • - 4 TB SSD
  • - NVIDIA RTX A4500 16 GB Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - Lithium Polymer (LiPo) 95 Wh 230 W
  • - Windows 11 Pro
More>>>
Design
Product type *
Mobile workstation
Product color *
Grey
Form factor *
Clamshell
Market positioning
Performance
Display
Display diagonal *
40,6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
Native aspect ratio
16:10
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
40,6 cm
RGB color space
sRGB
Color gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
12th gen Intel® Core™ i9
Processor model *
i9-12950HX
Processor cores
16
Processor threads
24
Processor boost frequency
5 GHz
Processor frequency *
2,3 GHz
Processor cache
30 MB
Processor cache type
L3
Bus type
DMI4
Configurable TDP-down
45 W
Memory
Internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 32 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
128 GB
Number of free internal memory expansion slots
2
Memory channels
Dual-channel
ECC
Yes
Storage
Total storage capacity *
4 TB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
4 TB
SSD memory type
TLC
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX A4500
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Number of discrete graphics cards
1
Audio
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Network
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Mini DisplayPorts quantity
1
Thunderbolt 4 ports quantity
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
Intel WM690
Repairability index
8.7
Keyboard
Keyboard special features
Étanche
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Input device model
Clavier HP Premium
Software
Windows 11 free upgrade
Yes
Operating system installed *
Windows 11 Pro
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP JumpStart
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
8
Battery capacity *
95 Wh
Power
AC adapter power
230 W
DC-in jack
Yes
USB Power Delivery
Yes
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Smart card reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO
Weight & dimensions
Width
363 mm
Depth
250,6 mm
Height
28,6 mm
Weight *
2,39 kg
Packaging data
Package width
552 mm
Package depth
69 mm
Package height
345 mm
Packaging content
Keyboard included
Yes
Other features
Number of speakers
2
Country Distributor
España 2 distributor(s)