location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22-df0163nf Intel® Celeron® J4025 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-df0163nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68W27EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548502462 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 May 2023
Product end of life date
Bullet Points HP 22-df0163nf Intel® Celeron® J4025 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday All-in-One PC White 65 W
  • - Intel® Celeron® J4025 2 GHz Processor cores: 2
  • - 54,6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 128 GB SSD Card reader integrated
  • - Intel® UHD Graphics 600
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 11 Home
More>>>
Display
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB color space
NTSC
Anti-glare screen
Yes
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
J4025
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD memory type
TLC
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 600
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Camera signal format
720p
Camera HD type
HD
Privacy camera
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8821CE
Antenna type
1x1
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Network
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Design
Product color *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Motherboard chipset
Intel SoC
Software
Operating system installed *
Windows 11 Home
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP TrueVision HD
HP segment
Home
Power
AC adapter power
65 W
Weight & dimensions
Width (with stand)
490,3 mm
Depth (with stand)
204,5 mm
Height (with stand)
380,7 mm
Weight (with stand)
5,7 kg
Width (without stand)
490,3 mm
Depth (without stand)
204,5 mm
Height (without stand)
380,7 mm
Weight (without stand)
5,7 kg
Weight
5,7 kg
Package width
593 mm
Package depth
243 mm
Package height
478 mm
Package weight
8,7 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Display bezel technology
Micro-Edge
Chassis type
All-in-One
Display diagonal (metric)
54,6 cm
Keyboard type
USB
Number of free internal memory expansion slots
1
Power supply
65 W