location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 15-dc1056nf Intel® Core™ i5 i5-9300H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dc1056nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6RU78EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905507450 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2020
Product end of life date
Bullet Points HP OMEN 15-dc1056nf Intel® Core™ i5 i5-9300H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i5 i5-9300H 2,4 GHz Processor cores: 4
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 256 GB SSD
  • - NVIDIA® GeForce RTX™ 2060 6 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 70 Wh 4,75 h 200 W
  • - Windows 10 Home 64-bit
More>>>
Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display diagonal (metric)
39,6 cm
Dual-screen
No
RGB color space
NTSC
Color gamut
72%
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
9th gen Intel® Core™ i5
Processor model *
i5-9300H
Processor cores
4
Processor threads
8
Processor boost frequency
4,1 GHz
Processor frequency *
2,4 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
L3
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Memory slots (available)
2
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Number of discrete graphics cards installed
1
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
Mini DisplayPorts quantity
1
Thunderbolt 3 ports quantity
1
Microphone in
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
Intel® HM370
Accelerometer
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit color
Red
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Netflix
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191075
Brand-specific features
HP OMEN Command Center
Yes
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP front camera
HP Wide Vision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
70 Wh
Battery life (max)
4,75 h
Continuous video playback time
3 h
Fast charging
Yes
Fast charging time (50%)
45 min
Power
AC adapter power
200 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
360 mm
Depth
263 mm
Height
25 mm
Weight *
2,41 kg
Packaging content
AC adapter included *
Yes
Source Review comments Score
Laptopmag.com
Updated:
2019-12-06 19:46:59
HP's Omen 15 is a Max-Q gaming laptop powerhouse with exceptional qualities. For $1,769 (starting at $979), you get strong performance, a colorful 15.6-inch, 144-Hz display, a comfortable keyboard and those famous Bang & Olufsen speakers -- all wrapped in...
Good Great overall and graphics performance, Solid display, Decent keyboard, Good sound...
Bad Chunky, plastic chassis, SSD a bit sluggish, Below-average battery life...
Bottom line The HP Omen 15 offers great performance, a colorful 144-Hz display and a comfortable keyboard, but its screen could be brighter...
70%
notebookcheck.net
Updated:
2019-12-06 19:46:59
Compact gaming racer. The Omen 15 brings all the current computer games smoothly to the matte Full HD display. Hewlett-Packard uses a very responsive 144-Hz IPS panel here, and the rest of the equipment is also all right: NVMe SSD, 32 GB of working memory...
Good matte IPS display, Full HD resolution, 144 Hz panel, NVMe SSD + HDD, good keyboard (illuminated), Thunderbolt 3, VR ready...
Bad low-contrast display, no solution with graphics-switching (Optimus), below-average battery life...
86%
laptopmedia.com
Updated:
2019-12-06 19:46:59
Today we will take a look at the latest iteration of the series – the HP Omen 15 2018. Equipped with the new 8th gen Intel processors and up to a GTX 1070 Max-Q, the Omen 15 pumps some serious horsepower. Maybe the 144Hz display can set it apart from the...
Good 144 Hz screen (selected models) with narrow bezels, 9 ms response time (AUO82ED), 95% sRGB coverage (AUO82ED), No PWM (AUO82ED), USB Type-C with Thunderbolt 3 support, Comfortable port positioning...
Bad Poor battery life (sample unit), Gets rather hot after continuous gaming...
Bottom line There is no doubt that one of the best features of the HP Omen 15 2018 is one of its display options that our configuration has. We are talking about the fast 144 Hz panel with NVIDIA G-Sync support. This panel is available even for lower-end configuratio...
0%
notebookcheck.net
Updated:
2020-02-24 05:24:30
Price-performance stunner. HP's Omen series of affordable gaming notebooks has been on the market for many years. We took a closer look at their current 15-inch Coffee Lake gaming notebook - is it good enough to enter our budget gaming notebook top 10 lis...
Good great price-performance ratio, decent connectivity distribution, thin display bezels, compact power supply, long battery life...
Bad mediocre display (PWM, response times, brightness, color space coverage), high temperature and noise emissions under load, poor SSD write performance, no Thunderbolt 3...
84%