location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 2825e Wireless All-in-One Color Printer, Instant Ink; Copier, Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DeskJet 2825e Wireless All-in-One Color Printer, Instant Ink; Copier, Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6W7F4A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198990334080 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2025 21:32:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DeskJet 2825e Wireless All-in-One Color Printer, Instant Ink; Copier, Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 7,5 ppm
  • - Colour copying
  • - Apple AirPrint, Mopria Print Service
  • - USB port Wi-Fi
  • - Internal memory: 64 MB Built-in processor 1000 MHz
  • - 3,42 kg
More>>>
Simple setup with the easiest-to-use print app

Get started fast by following simple steps on the best and easiest-to-use print app.[2]
Easily print shipping labels or your favorite recipies and get a lot from one device – print, scan, and copy.
Handle all your printing tasks quickly from the intuitively easy-to-use control panel with buttons.
Print, scan, copy, or fax right from your smartphone with the best and easiest-to-use HP app.[2]

Stay connected with our most reliable Wi-Fi[4]

Be always ready to print with our most reliable Wi-Fi that automatically reconnects if connection is lost.[4]
Stay connected with our best and most reliable Wi-Fi so you can quickly print from your smartphone.[4,2]
Built-in wireless lets you easily access, print and share from any device on your network.[4]

Save up to 50% on ink and never run out[5,6]

With an Instant Ink subscription, you can get ink delivered directly to your door before you run out.[6]
Save up to 50% with Instant Ink. Enroll to get ink with automatic delivery starting at $2.29 a month.[5,6]
Get peace of mind with the flexibility to change plans or cancel anytime at no cost.[8]

Driving innovation with 60% recycled plastic[9]

Choose printers made with at least 60% recycled plastic.[9]
For every page you print, HP protects, restores and manages forests in equal measure.[10]
Recycle your Original HP ink cartridges after use for free with the HP Planet Partners program.[11]

Printing
Duplex printing mode
Manual
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7,5 ppm
Print speed (color, normal quality, A4/US Letter)
5,5 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
7,5 ppm
Print speed (ISO/IEC 24734) colour
5,5 ppm
Time to first page (black, normal)
15 s
Time to first page (color, normal)
19 s
Copying
Copying *
Colour copying
Maximum copy resolution *
300 x 300 DPI
Maximum number of copies
9 copies
Scanning
Optical scanning resolution *
1200 x 1200 DPI
Scan drivers
TWAIN
Features
Recommended duty cycle
50 - 100 pages per month
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
URF, PCLm, PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum number of input trays
1
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
209.9 x 349.6 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, DL
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
64 MB
Internal memory *
64 MB
Built-in processor
Yes
Performance
Processor frequency
1000 MHz
Sound power level (printing)
6,1 dB
Design
Product color *
Blue
Color name
Blue Breeze
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Brand-specific features
HP dynamic security
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 10
Mac operating systems supported
Mac OS X 12.0 Monterey, Mac OS X 10.14 Mojave, Mac OS X 11.0 Big Sur, Mac OS X 13.0 Ventura, Mac OS X 10.15 Catalina
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 4500 m
Certificates
Certification
EN 55032:2015+A11:2020 CLASS B, IEC 61000-4-2:2008,EC 61000-4-2:2008, IEC 61000-4-3:2020,IEC 61000-4-4:2012, IEC 61000-4-5:2014+A1:2017, IEC 61000-4-6:2013, IEC 61000-4-8:2009, IEC 61000-4-11:2004+A1:2017, EN 301 489-1 V2.2.3,EN 301 489-17 V3.2.4, FCC CFR 47 PART 15, ICES-003, ISSUE 7
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Post-Consumer Recycled Plastic
Weight & dimensions
Width
425 mm
Depth
304 mm
Height
154 mm
Weight
3,42 kg
Packaging data
Package width
475 mm
Package depth
191 mm
Package height
354 mm
Package weight
4,58 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
100 pages
Included cartridge capacity (CMY)
50 pages
Cables included
AC
Bundled software
HP Printer Software, available online
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
351 kg
Number of layers per pallet
6 pc(s)
Quantity per pallet
72 pc(s)
Technical details
Number of cartons per pallet layer
12 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2261 mm
Recommended system requirements
Windows 10, 11, : 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, Internet connection, Internet Explorer.
Number of print heads
2
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)