location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 45L GT22-0511nf AMD Ryzen™ 9 5900X 32 GB DDR4-SDRAM 2 TB SSD AMD Radeon RX 6700 XT Windows 11 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
45L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT22-0511nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6X9M1EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786683626 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Nov 2024 16:57:08
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP 45L GT22-0511nf AMD Ryzen™ 9 5900X 32 GB DDR4-SDRAM 2 TB SSD AMD Radeon RX 6700 XT Windows 11 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming PC Black 600 W
  • - AMD Ryzen™ 9 5900X 3,7 GHz Processor cores: 12
  • - 32 GB DDR4-SDRAM 3733 MHz 2 x 16 GB
  • - 2 TB SSD
  • - AMD Radeon RX 6700 XT 12 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 11 Home
More>>>
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 9
Processor generation
AMD Ryzen 5000 Series
Processor model *
5900X
Processor cores
12
Processor threads
24
Processor boost frequency
4,8 GHz
Processor frequency *
3,7 GHz
Processor cache
64 MB
Processor cache type
L3
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x DIMM
Memory clock speed
3733 MHz
Internal memory manufacturer
HyperX
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
2
Total SSDs capacity
2 TB
Number of SSDs installed
2
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
AMD
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon RX 6700 XT
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Color name
Black, glass side panel, dark chrome logo
Placement supported
Vertical
Water cooling system
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
RGB memory lighting
Yes
Introduction year
2022
Country of origin
China
Performance
Market positioning
Gaming
Motherboard chipset
AMD B550
Motherboard form factor
micro ATX
Audio system
DTS:X Ultra
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Processor special features
Intel Extreme Memory Profile (XMP)
Yes
Brand-specific features
HP segment
Home
Power
Power supply *
600 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
80 PLUS certification
80 PLUS Gold
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
204 mm
Depth *
470 mm
Height *
555 mm
Weight *
22,6 kg
Package width
592 mm
Package depth
328 mm
Package height
672 mm
Package weight
25,2 kg
Display
Display included *
No
Other features
Number of free internal memory expansion slots
2
Graphics card interface
PCIe x16