location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Plus 14-eh0000sf Intel® Core™ i5 i5-12500H Laptop 35,6 cm (14") 2.8K 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Plus
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-eh0000sf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
750B3EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029283368 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 21:22:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP Pavilion Plus 14-eh0000sf Intel® Core™ i5 i5-12500H Laptop 35,6 cm (14") 2.8K 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-12500H Processor cores: 12
  • - 35,6 cm (14") 2.8K 2880 x 1800 pixels IPS LED backlight 16:10
  • - 16 GB DDR4-SDRAM 3200 MHz
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 51 Wh 8 h 90 W
  • - Windows 11 Home
More>>>
Design
Color name
Natural silver aluminum
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Market positioning
Everyday
Introduction year
2022
Country of origin
China
Original brand name
HP
Display
Display diagonal *
35,6 cm (14")
Display resolution *
2880 x 1800 pixels
Touchscreen *
No
HD type
2.8K
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Display bezel technology
Micro-Edge
Display brightness
500 cd/m²
Display diagonal (metric)
35,6 cm
RGB color space
DCI-P3
Color gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-12500H
Processor cores
12
Processor threads
16
Processor boost frequency
4,5 GHz
Processor cache
18 MB
Processor cache type
L3
Configurable TDP-down
35 W
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.3
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
Intel SoC
Repairability index
5.6
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Operating system installed *
Windows 11 Home
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP Imagepad
Yes
HP front camera
HP TrueVision 5MP
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
51 Wh
Battery life (max)
8 h
Continuous video playback time
9 h
Fast charging
Yes
Fast charging time (50%)
30 min
Battery weight
210 g
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Power Delivery
Yes
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
313,5 mm
Depth
224,2 mm
Height (front)
1,65 cm
Height (rear)
1,84 cm
Weight *
1,4 kg
Packaging data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Package weight
2,19 kg
Packaging content
Keyboard included
Yes
Other features
Number of speakers
2