location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Laptop 16-n0000sf AMD Ryzen™ 7 6800H 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 16-n0000sf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
750G9EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029283696 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 21:22:29
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP OMEN Laptop 16-n0000sf AMD Ryzen™ 7 6800H 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clamshell Black
  • - AMD Ryzen™ 7 6800H Processor cores: 8
  • - 40,9 cm (16.1") Full HD 1920 x 1080 pixels IPS 16:9
  • - 16 GB DDR5-SDRAM 4800 MHz 2 x 8 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 3070 Ti 8 GB AMD Radeon 680M
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - Lithium Polymer (LiPo) 83 Wh 9 h 280 W
  • - Windows 11 Home
More>>>
Design
Color name
Mica silver cover and base, mica silver aluminum keyboard frame
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Introduction year
2022
Country of origin
China
Original brand name
HP
Display
Display diagonal *
40,9 cm (16.1")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
300 cd/m²
Display diagonal (metric)
40,9 cm
RGB color space
sRGB
Color gamut
100%
Display response rise/fall
7 ms
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor generation
AMD Ryzen 6000 Series
Processor model *
6800H
Processor cores
8
Processor threads
16
Processor boost frequency
4,7 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Memory slots (available)
2
Number of free internal memory expansion slots
2
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3070 Ti
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon 680M
AMD FreeSync
Yes
Audio
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Network
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
MediaTek MT7922
WLAN controller manufacturer
MediaTek
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
MIMO
Yes
MIMO type
Multi User MIMO
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
3
Performance
Motherboard chipset
AMD SoC
Temperature sensor
Yes
Repairability index
5.7
Keyboard
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard backlit color
Various
Keyboard backlit zone
4-zone RGB
Full-size keyboard
Yes
Software
Trial software
McAfee LiveSafe, Microsoft office 365
Operating system installed *
Windows 11 Home
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP front camera
HP Wide Vision HD
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
83 Wh
Battery life (max)
9 h
Continuous video playback time
11,75 h
Fast charging
Yes
Fast charging time (50%)
30 min
Battery weight
290 g
Power
AC adapter power
280 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Power Delivery
Yes
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Width
369 mm
Depth
248 mm
Height
23 mm
Weight *
2,33 kg
Packaging data
Package width
69 mm
Package depth
552 mm
Package height
345 mm
Package weight
3,86 kg
Packaging content
Keyboard included
Yes
Other features
Number of speakers
2