location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Envy Move All-in-One 24-cs0019 All-in-One PC Intel® Core™ i3 i3-1315U 60,5 cm (23.8") 2560 x 1440 pixels 16 GB LPDDR5-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Envy Move All-in-One 24-cs0019 All-in-One PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97S14AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961098051 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 05:57:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Envy Move All-in-One 24-cs0019 All-in-One PC Intel® Core™ i3 i3-1315U 60,5 cm (23.8") 2560 x 1440 pixels 16 GB LPDDR5-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3 i3-1315U Processor cores: 6
  • - 60,5 cm (23.8") Quad HD 2560 x 1440 IPS
  • - 16 GB LPDDR5-SDRAM 4800 MHz
  • - 5 MP
  • - 5.3
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[8]

Intel UHD Graphics
Intel UHD Graphics

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel UHD graphics performance, you'll see the difference in everything you do.[9]

Eyesafe Certified Display

Eyesafe certified displays meet TÜV low blue light requirements and Eyesafe standards for protecting your eyes from harmful blue light without distorting colors to reduce eyestrain when working for long periods of time.

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[10]

Sustainable design
Sustainable design

Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design.[11]

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.

Effortlessly connected
Effortlessly connected

Enjoy ultra-fast gigabit data rate with a Wi-Fi 6 (2x2) and Bluetooth 5.3 combo[12]

Privacy Camera Shutter Key
Privacy Camera Shutter Key

No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter key that turns off your PC’s camera when not in use.

An exceptionally rich audio experience
An exceptionally rich audio experience

HP Dual Speakers and audio custom-tuned in collaboration with experts at Bang & Olufsen, bring entertainment to life with sound you can feel. Awaken your senses with PC audio perfection.

Touchpad integrated Bluetooth Keyboard

Enjoy better responsiveness, durability, feel, more efficiency without the cords all collectively in one place for a sleek design and feel. Be able to toggle between your touchpad and keyboard seamlessly.

McAfee Online Protection 30-day trial
McAfee Online Protection 30-day trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi[13]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access.[14]

An All-in-One PC that moves with you
An All-in-One PC that moves with you

With a rechargeable battery[2], kickstand legs, handle, and keyboard pocket, this PC is ready to move with you.

Tackle the day with a QHD display<sup>[3]</sup> and Intel Processor<sup>[1]</sup>
Tackle the day with a QHD display[3] and Intel Processor[1]

Tackle any task with an Intel Core™ Processor[1], QHD[3] touchscreen, and adaptive audio that adjusts volume.

HP Envy Move is designed to do just that. Move.
HP Envy Move is designed to do just that. Move.

Share the entertainment with everyone with a 23.8" diagonal screen with tilt adjustment and auto brightness.

Move with a smaller footprint
Move with a smaller footprint

EPEAT Gold[4] and ENERGY STAR certified and thoughtfully made with post-consumer[5] and recycled materials[6,7].

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Display brightness
300 cd/m²
Panel type
IPS
RGB color space
sRGB
Anti-glare screen
Yes
Color gamut
99%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor model *
i3-1315U
Processor cores
6
Processor threads
8
Processor boost frequency
4,5 GHz
Processor cache
10 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
4800 MHz
Camera
Total megapixels
5 MP
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Antenna type
2x2
Bluetooth version
5.3
Other features
Display bezel technology
Micro-Edge
Display diagonal (metric)
60,5 cm
Battery technology
Lithium Polymer (LiPo)
Battery capacity
83 Wh
Number of battery cells
6
Infrared (IR) camera
Yes
Country Distributor
Canada 1 distributor(s)