location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 15-eh1004sf AMD Ryzen™ 7 5700U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-eh1004sf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A18R2EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122764037 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 22:55:41
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2024
Product end of life date
Bullet Points HP Pavilion 15-eh1004sf AMD Ryzen™ 7 5700U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Clamshell Silver
  • - AMD Ryzen™ 7 5700U 1,8 GHz Processor cores: 8
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 41 Wh 8,75 h 45 W
  • - Windows 11 Home
More>>>
Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Market positioning
Everyday
Introduction year
2024
Original brand name
HP
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
39,6 cm
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor generation
AMD Ryzen 5000 Series
Processor model *
5700U
Processor cores
8
Processor threads
16
Processor boost frequency
4,3 GHz
Processor frequency *
1,8 GHz
Processor cache
8 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller manufacturer
Realtek
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
AMD SoC
Repairability index
5.3
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Pre-installed software
ExpressVPN; LastPass Premium
Operating system installed *
Windows 11 Home
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP Connection Optimizer
Yes
HP Imagepad
Yes
HP front camera
HP Wide Vision HD
HP Software provided
OMEN Gaming Hub
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Battery life (max)
8,75 h
Continuous video playback time
9,25 h
Fast charging
Yes
Fast charging time (50%)
45 min
Battery weight
192 g
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Power Delivery
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Width
360,2 mm
Depth
234 mm
Height
17,9 mm
Weight *
1,75 kg
Packaging data
Package width
69 mm
Package depth
520 mm
Package height
305 mm
Package weight
2,34 kg
Packaging content
Stylus pen
No
Other features
Number of speakers
2