location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 8501x Printer Europe - Multilingual Localization 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise 8501x Printer Europe - Multilingual Localization
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ7J3A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198828506672 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2025 15:33:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Enterprise 8501x Printer Europe - Multilingual Localization 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Enterprise Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A3 70 ppm
  • - Duplex printing
  • - USB port Ethernet LAN
  • - CGD Built-in display
  • - Maximum duty cycle: 250000 pages per month
  • - Total number of input trays: 5 Total input capacity: 2180 sheets Total output capacity: 500 sheets
  • - Internal memory: 6144 MB Built-in processor
More>>>
Printing
Duplex printing mode
Auto
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
70 ppm
Print speed (black, normal quality, A3)
35 ppm
Warm-up time
100 s
Time to first page (black, normal)
5,6 s
Print margins (top, bottom, right, left)
4,23 mm
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
250000 pages per month
Recommended duty cycle
0 - 60000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PDF 1.7, PostScript 3
Printer fonts
Scalable, TrueType
Country of origin
Brazil, China, Czech Republic, Mexico
HP segment
Enterprise
Input & output capacity
Total number of input trays *
5
Total input capacity *
2180 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
520 sheets
Multi-Purpose tray
Yes
Maximum number of input trays
5
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
311.5 x 448.7 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Matte paper, Plain paper, Recycled paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
98 - 320 mm
Custom media length
139,7 - 457,2 mm
Paper tray media weight
60 - 325 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Security algorithms
EAP-PEAP, EAP-TLS, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
6144 MB
Maximum internal memory
6144 MB
Internal storage capacity
256 GB
Storage media
SSD
Built-in processor
Yes
Sound pressure level (printing)
55 dB
Performance
Sound power level (printing)
7,1 dB
Design
Market positioning *
Enterprise
Product color *
Blue, White
Built-in display *
Yes
Display
CGD
Color display
Yes
Display diagonal
10,9 cm (4.3")
Control type
Touch
Certification
CISPR 22:2008 (International) - Class A, CISPR 32:2015 (International) - Class A, EN 55032: 2015 (EU) - Class A, CISPR 11:2016, EN 55011:2016, EN 61000-3-2: 2019, EN 61000-3-3: 2013+A1:2019, EN 55024: 2010+A1:2015, EN 55035:2017+A11:2020, EN60601-1-2:2015, EMC Directive 2014/30/EU, FCC CFR 47 Part 15 Class A / ICES-003, Issue 7:2020 Class A, Other EMC approvals as required by individual countries
Power
Power consumption (printing) *
1024,37 W
Power consumption (ready)
40,08 W
Power consumption (off)
0,11 W
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 8.1, Windows 8, Windows 11
Mac operating systems supported
Mac OS X 13.0 Ventura, Mac OS X 12.0 Monterey
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, Forest Stewardship Council (FSC), Post-Consumer Recycled Plastic
Weight & dimensions
Width
585 mm
Depth
695 mm
Height
970 mm
Pallet dimensions (W x D x H)
890 x 972 x 1184 mm
Weight
93,7 kg
Packaging data
Package width
890 mm
Package depth
972 mm
Package height
1184 mm
Package weight
133,2 kg
Packaging content
Cables included
AC
Quick installation guide
Yes
Brand-specific features
HP dynamic security
Yes
Logistics data
Harmonized System (HS) code
8443321010
Pallet weight
133,2 kg
Number of layers per pallet
1 pc(s)
Quantity per pallet
1 pc(s)
Technical details
Number of cartons per pallet layer
1 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space, Internet connection, or USB port, Internet browser.
Recommended humidity operating range
20 - 80%
Pallet dimensions (W x D x H) (imperial)
889 x 972,8 x 1183,6 mm (35 x 38.3 x 46.6")
Pallet weight (imperial)
133,2 kg (293.7 lbs)
Country Distributor
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)