location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook Ultra Flip 14-fh0356nc Intel Core Ultra 9 288V Hybrid (2-in-1) 35,6 cm (14") Touchscreen 3K 32 GB LPDDR5x-SDRAM 2 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook Ultra Flip
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-fh0356nc
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B2CS9EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198828570758 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2025 19:20:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OmniBook Ultra Flip 14-fh0356nc Intel Core Ultra 9 288V Hybrid (2-in-1) 35,6 cm (14") Touchscreen 3K 32 GB LPDDR5x-SDRAM 2 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hybrid (2-in-1) Convertible (Folder) Grey
  • - Intel Core Ultra 9 288V Processor cores: 8
  • - Touchscreen 35,6 cm (14") 3K 2880 x 1800 pixels OLED LED backlight 16:10
  • - 32 GB LPDDR5x-SDRAM 8533 MHz
  • - 2 TB SSD
  • - Intel Arc Graphics 140V
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium Polymer (LiPo) 64 Wh 65 W
  • - Windows 11 Home
More>>>
Design
Color name
Eclipse gray
Product type *
Hybrid (2-in-1)
Product color *
Grey
Form factor *
Convertible (Folder)
Market positioning
Premium
Introduction year
2024
Original brand name
HP
Display
Display diagonal *
35,6 cm (14")
Display resolution *
2880 x 1800 pixels
Touchscreen *
Yes
HD type
3K
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display glass type
Edge to Edge Glass
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
35,6 cm
RGB color space
DCI-P3
Color gamut
100%
Display response rise/fall
0,2 ms
Maximum refresh rate
120 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 500
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 9
Processor generation
Intel Core Ultra (Series 2)
Processor model *
288V
Processor cores
8
Processor threads
8
Processor boost frequency
5,1 GHz
Performance cores
4
Low Power Efficient-cores
4
Performance-core Max Turbo Frequency
5,1 GHz
Low Power Efficient-core Max Turbo Frequency
3,7 GHz
Performance-core base frequency
3,3 GHz
Low Power Efficient-core Base Frequency
3300 MHz
Processor cache
12 MB
Processor cache type
L3
Processor base power
30 W
Maximum turbo power
37 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total processor performance up to
120 TOPs
NPU performance up to
48 TOPs
GPU performance up to
67 TOPs
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
8533 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Total SSDs capacity
2 TB
Number of SSDs installed
1
SSD capacity
2 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
Graphics
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc Graphics 140V
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
9 MP
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE201
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.4
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
3
Performance
Motherboard chipset
Intel SoC
Accelerometer
Yes
Gyroscope
Yes
Temperature sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Keyboard colour name
Darker eclipse gray
Software
Operating system installed *
Windows 11 Home
Copilot+ PC
Yes
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP front camera
HP Webcam
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
64 Wh
Continuous video playback time
20,5 h
Fast charging
Yes
Fast charging time (50%)
45 min
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Power Delivery
Yes
Security
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
313,7 mm
Depth
216,2 mm
Height
14,9 mm
Weight *
1,34 kg
Packaging data
Package width
80 mm
Package depth
380 mm
Package height
280 mm
Package weight
2,5 kg
Packaging content
Stylus pen
Yes
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)