More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP iPAQ 314 Travel Companion
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FB079AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585494200

Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
43944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date:
30 Sep 2008
Product end of life date
Source | Review comments | Score |
---|---|---|
v3.co.uk
Updated:
2011-08-14 10:44:47 |
This slimline device features full maps of Western Europe, a vibrant 4.3in widescreen display and a range of additional multimedia features to keep you entertained on the move. In addition to typical navigation, you’ll find media playback along with...
![]() ![]() ![]() |
80%
|
yournav.com
Updated:
2011-08-14 10:44:47 |
PC and printer mogul Hewlett-Packard (HP) is not a complete stranger to the navigational market. Of course, it’s always been possible to navigate using HP’s iPAQ PDA’s in combination with TomTom software, and in 2006 there was the iPAQ rx5000 Travel Co...
|
0%
|
stuff.tv
Updated:
2011-08-14 10:44:48 |
The HP is a joy to behold, but doesn’t quite come through in day-to-day use...
![]() ![]() ![]() |
80%
|
Brand | Image | Article code | product | Stock | Price from |
![]() |
(show image) |
FB131AA | iPAQ 300 Series 2 GB Navigation Map (EU) |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|