location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8 1401sn 16 GB 19,9 cm (7.85") 1 GB Wi-Fi 4 (802.11n) Android White, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1401sn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G4B71AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182649206 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 13 Sep 2014
Product end of life date
Bullet Points HP 8 1401sn 16 GB 19,9 cm (7.85") 1 GB Wi-Fi 4 (802.11n) Android White, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate White, Silver
  • - 19,9 cm (7.85") 1024 x 768 pixels
  • - 1 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 2 MP Front camera 0,3 MP
  • - Wi-Fi 4 (802.11n)
  • - Lithium Polymer (LiPo) 15 mAh 18 h
  • - Android
More>>>
Display
Display diagonal *
19,9 cm (7.85")
Display resolution *
1024 x 768 pixels
LED backlight
Yes
Touch technology
Multi-touch
Processor
Processor cores
4
Processor frequency *
1 GHz
Processor architecture
ARM Cortex-A7
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
32 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
2 MP
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
0,3 MP
Network
Bluetooth
No
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Ports & interfaces
Headphone connectivity
3.5 mm
Headphone out
Yes
Design
Form factor *
Slate
Product color *
White, Silver
Performance
GPS (satellite)
No
Accelerometer
Yes
Gyroscope
Yes
Position location *
No
Country of origin
China
Software
Platform *
Android
Operating system version
4,2
Operating system installed *
Android
Bundled software
Box (up to 25 GB of free cloud storage), Google+, Google Maps, Google Play Books, Google Play Magazines, Google Play Movies & TV, Google Play Music, Google Play Store, Google Street View, Google Sync, Google Talk, HP Connected Photo, HP ePrint, HP File Manager, Skype, YouTube
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
15 mAh
Number of battery cells
2
Battery life (max)
18 h
Weight & dimensions
Width
200,3 mm
Depth
136,3 mm
Height
7,95 mm
Weight
370 g
Packaging content
Keyboard included
No
Other features
Wi-Fi
Yes