location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP2 Retail System Model 2030 J2900 2,41 GHz All-in-One 35,6 cm (14") 1366 x 768 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP2 Retail System Model 2030
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M5V12EA show
Show alternative article codes used in the online market place
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:36:29
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2019
Product end of life date
Bullet Points HP RP2 Retail System Model 2030 J2900 2,41 GHz All-in-One 35,6 cm (14") 1366 x 768 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One 35,6 cm (14") Black
  • - Touchscreen
  • - Intel® Pentium® 2,41 GHz 2 MB
  • - DDR3-SDRAM 4 GB
  • - HDD 500 GB
  • - Built-in speaker(s)
  • - Ethernet LAN
More>>>
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Touchscreen technology
Projected capacitive system
Aspect ratio
16:9
Processor
Processor family *
Intel® Pentium®
Processor model *
J2900
Processor cores
4
Processor threads
4
Processor frequency
2,41 GHz
Processor cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory
8 GB
Number of memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics
Multimedia
Built-in speaker(s)
Yes
Multimedia
Number of speakers
2
Audio system
DTS Studio Sound
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
DisplayPorts quantity
1
Design
Chassis type
All-in-One
Product color
Black
Software
Operating system installed *
FreeDOS
Power
Power consumption (typical)
180 W
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width (with stand)
355,9 mm
Depth (with stand)
225,3 mm
Height (with stand)
366,2 mm
Weight (with stand)
6,83 kg
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR