location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart IQ540fr Intel® Core™2 Duo T6500 55,9 cm (22") 1680 x 1050 pixels Touchscreen All-in-One PC 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 9300M GS Windows Vista Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
IQ500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IQ540fr
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC904AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962212899 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 24 Oct 2009
Product end of life date
Bullet Points HP TouchSmart IQ540fr Intel® Core™2 Duo T6500 55,9 cm (22") 1680 x 1050 pixels Touchscreen All-in-One PC 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 9300M GS Windows Vista Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black 150 W
  • - Intel® Core™2 Duo T6500 2,1 GHz Processor cores: 2
  • - Touchscreen 55,9 cm (22") 1680 x 1050 Gloss
  • - 4 GB DDR2-SDRAM
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® 9300M GS
  • - 640 x 480 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows Vista Home Premium 64-bit
More>>>
Display
Display diagonal *
55,9 cm (22")
Display resolution *
1680 x 1050 pixels
Touchscreen *
Yes
Full HD
No
HD type *
Not supported
LED backlight
No
Native aspect ratio
16:10
Display brightness
300 cd/m²
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T6500
Processor cores
2
Processor threads
2
Processor frequency *
2,1 GHz
Processor cache
2 MB
Processor cache type
L2
64-bit computing
Yes
Thermal Design Power (TDP)
35 W
Processor front side bus
800 MHz
Processor socket
LGA 3647 (Socket P)
Processor lithography
45 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
FSB
Processor codename
Penryn
Processor code
SLGF4
Tjunction
105 °C
Number of Processing Die Transistors
410 M
CPU multiplier (bus/core ratio)
10,5
Processing Die size
107 mm²
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Memory slots
2
Memory slots type
SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 9300M GS
On-board graphics card model *
Not available
Audio
Built-in speaker(s) *
Yes
RMS rated power
8 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Camera resolution
640 x 480 pixels
Optical drive
Optical drive interface
SATA
LightScribe
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
5
Headphone outputs
1
Microphone in
No
Firewire (IEEE 1394) ports
1
S/PDIF out port
Yes
Design
Product color *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Enhanced Intel SpeedStep Technology
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Embedded options available
No
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
39311
Power
AC adapter power
150 W
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
535 mm
Depth (with stand)
190 mm
Height (with stand)
433 mm
Weight (with stand)
11,3 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
AC adapter included
Yes
Other features
3D
No
Storage drive interface
Serial ATA