location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DreamColor Z31x LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DreamColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z31x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z4Y82AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780803097 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:23:47
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2022
Product end of life date
Bullet Points HP DreamColor Z31x LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 79 cm (31.1") LED IPS
  • - 4K DCI 4096 x 2160 pixels 17:9
  • - 20 ms 250 cd/m² 1500:1
  • - G 39 kWh 120 W
More>>>
Display
Display diagonal *
79 cm (31.1")
Display resolution *
4096 x 2160 pixels
HD type *
4K DCI
Native aspect ratio *
17:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
20 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1366 x 768, 1920 x 1080 (HD 1080), 2048 x 1080, 2560 x 1440, 3840 x 2160, 4096 x 2160
Aspect ratio
17:9
Contrast ratio (typical) *
1500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,17 x 0,17 mm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
2
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Height adjustment *
Yes
Adjustable height (max)
11,7 cm
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
Ergonomics
Picture-in-Picture
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
39 kWh
Power consumption (typical) *
120 W
Power consumption (standby) *
0,5 W
Power consumption (max)
260 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
356634
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
738 mm
Depth (with stand)
248 mm
Height (with stand)
566 mm
Weight (with stand)
15 kg
Width (without stand)
738 mm
Depth (without stand)
82,6 mm
Height (without stand)
414,1 mm
Weight (without stand)
9,9 kg
Packaging data
Package width
888 mm
Package depth
388 mm
Package height
536 mm
Package weight
12,4 kg
Packaging content
Cables included
AC, DisplayPort, HDMI, USB, USB Type-C
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Certification
BSMI CB CCC CE CSA E-standby EUP Lot-5 EUP Lot-6 FCC ICES ISO 9241-307 KC KCC Microsoft WHQL Certication (Windows 10) TUV/Ergo VCCI
Thin Client
Thin client installed
No
Source Review comments Score
studiodaily.com
Updated:
2019-12-02 01:54:26
HP's Latest Is an Impressive Color-Critical IPS Display Aiming for the Sweet Spot Between Performance and AffordabilityOver the past few years, HP DreamColor monitors have become the default choice for many post-production facilities that do color-criti...
Bottom line HP's DreamColor monitors go full frame DCI 4K (4096 x 2160) with a 31.1-inch panel that covers 99 percent of DCI-P3. There's a built-in colorimeter that you can program for unattended calibrations, as well as a variety of features designed specifically f...
0%
postperspective.com
Updated:
2019-12-02 01:54:26
Not long ago, HP sent me their newest high-end monitor to review, and I was eager to dig in. The DreamColor Z31x studio display is a 31-inch true 4K color critical reference monitor. It has many new features that set it apart from its predecessors, which...
0%