location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE SN8700C 64Gb 48-port Fibre Channel Director Module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN8700C 64Gb 48-port Fibre Channel Director Module
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S1V08A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017681597 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 20:05:50
The date of the most recent change of the data-sheet in Icecat's system
Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
White Paper (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quickspecs (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Lower TCO with SAN Consolidation

The HPE Storage Director Switch C-series SN8700C lets you easily consolidate data assets into fewer, larger, and more manageable SANs to reduce your hardware footprint and associated capital expenditures (CAPEX) and operating expenses (OPEX).
It provides up to 48 terabits per second (Tb/s) of FC system bandwidth and 768 (16 slots) or 384 (8 slots) or 192 (4 slots) 16/32/64 Gb/s in a single chassis.
Existing 16/32Gbps customers can transparently move to 32/64Gbps speeds without the need for a major equipment upgrade as the 48-port 32Gbps FC switching module or 48-port 64Gbps FC switching module can be easily inserted into an existing HPE Storage Director Switch C-series SN8700C.
It provides line-rate, nonblocking, and predictable performance for all traffic conditions for every port up to 64Gbps speed in the chassis.
It offers VSAN technology, access control lists (ACLs) for hardware-based intelligent frame processing, and fabric-wide quality of service (QoS) enable migration from SAN islands to enterprise wide storage networks.

High Availability

The HPE Storage Director Switch C-series SN8700C offers fully redundant components, including fabric cards, supervisors, and power supplies.
It provides grid redundancy on the power supply and 1+1 redundant supervisors.
With the HPE Storage Director Switch C-series SN8700C, users can add additional Fabric-3 modules to enable N+1 fabric redundancy with no loss of performance.
The port-channel capability allows you aggregate up to 16 physical links into one logical bundle. The bundle can consist of any speed-matched ports in the chassis, helping ensure that the bundle can remain active in the event of a port or module failure.
It provides outstanding high availability, helping ensure that solutions exceed the maximum uptime requirements of today’s most-demanding environments.

Easy Manageability

The HPE Storage Director Switch C-series SN8700C supports enhanced diagnostic features such as inter-switch link (ISL) and host-bus-adapter (HBA) diagnostics, read diagnostic parameters, link cable beacon, and advanced reliability features such as forward error correction (FEC) with HBA ports.
Cisco Nexus Dashboard Fabric Controller (NDFC), formerly DCNM, provides a centralized management tool with task-based wizards that simplifies management of switches and fabrics. Additional advanced features are available with the Advantage and Premier Subscription licenses, sold separately.
Cisco Data Center Network Manager (DCNM) is renamed as Cisco Nexus Dashboard Fabric Controller (NDFC) from release 12.0.1a.
Cisco SAN Insights delivers deep visibility into I/O traffic between the compute and the storage infrastructure. This information is in addition to the already-available visibility obtained from individual ports, switches, servers, virtual machines, and storage arrays.

Fully Integrated SAN Analytics (HPE C-series SAN Insights or HPE C-series Premier license)

The HPE Storage Director Switch C-series SN8700C offers state-of-the-art SAN analytics and telemetry capabilities that have been built into this next-generation hardware platform.
It inspects I/O flows to bring out a unified view of the infrastructure irrespective of the architecture or vendor of storage arrays, servers, or operating systems.
The telemetry data extracted from the inspection of the frame headers are calculated on board (within the director module) and, using an industry-leading open format, can be streamed to any analytics-visualization platform.
SAN Analytics can be integrated with and visualized by using the advanced features of Nexus Dashboard Fabric Controller (NDFC).

Country Distributor
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)