location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart Core Gen 2 for Microsoft Team Rooms video conferencing system 13 MP Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkSmart Core Gen 2 for Microsoft Team Rooms
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12WN000CPG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198155758782 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2025 11:17:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkSmart Core Gen 2 for Microsoft Team Rooms video conferencing system 13 MP Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bluetooth
  • - 80 - 20000 Hz
  • - Internal memory: 16384 MB Total storage capacity: 256 GB
  • - DC-in jack Ethernet LAN 100,1000 Mbit/s Wi-Fi
  • - Triple camera 13 MP
  • - Power source type: AC
  • - Black
More>>>
Performance
Bluetooth
Yes
Bluetooth version
5.3
Product color *
Black
Audio
Number of speakers
4
Frequency range
80 - 20000 Hz
Memory
Internal memory
16384 MB
Internal memory type
DDR5
Storage media type
SSD
Total storage capacity
256 GB
Memory card slot(s)
No
Ports & interfaces
HDMI ports quantity
3
HDMI output ports quantity
2
HDMI input ports quantity
1
HDMI version
2.1
USB connector type
USB Type-A, USB Type-C
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Camera
Megapixel *
13 MP
Camera type
Triple camera
Camera
Horizontal field of view
180°
Vertical field of view
54°
Display
Display diagonal
25,6 cm (10.1")
Display resolution
1280 x 800 pixels
Contrast ratio (typical)
16:10
Touchscreen
Yes
Display brightness
340 cd/m²
Anti-glare screen
Yes
Microphone
Microphone frequency
100 - 8000 Hz
Number of microphones
8
Features
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Computer system
Computer system type
Mini PC
Operating system installed
Windows 11 IoT Enterprise GAC
Windows operating systems supported
Yes
Power
Power source type
AC
Power consumption (max)
170 W
Weight & dimensions
Width
185 mm
Depth
140 mm
Height
38 mm
Weight
860 g
Packaging content
Packaging content
External Adapter Cage + Removable Cable Management Box + USB-C to USB-C 3M Active Optical Cable + VESA Mount Bracket
Country Distributor
Portugal 1 distributor(s)