location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak PHK 1902GR networking cable Black 0,25 m Cat6 U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PHK 1902GR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHK 1902GR
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Phasak
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Oct 2024 13:28:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Phasak PHK 1902GR networking cable Black 0,25 m Cat6 U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,25 m
  • - RJ-45 Straight Male
  • - RJ-45 Straight Male
  • - Cat6 U/UTP (UTP)
  • - Black
More>>>
Brand Image Article code product Stock Price from
Phasak

Phasak PHK 1730 networking cable Black 30 m Cat6 U/UTP (UTP)
(show image)
PHK 1730 PHK 1730 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHK 1725 networking cable Black 25 m Cat6 U/UTP (UTP)
(show image)
PHK 1725 PHK 1725 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHK 1720 networking cable Black 20 m Cat6 U/UTP (UTP)
(show image)
PHK 1720 PHK 1720 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHK 1715 networking cable Black 15 m Cat6 U/UTP (UTP)
(show image)
PHK 1715 PHK 1715 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHK 1710 networking cable Black 10 m Cat6 U/UTP (UTP)
(show image)
PHK 1710 PHK 1710 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHK 1707 networking cable Black 7 m Cat6 U/UTP (UTP)
(show image)
PHK 1707 PHK 1707 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHK 1705 networking cable Black 5 m Cat6 U/UTP (UTP)
(show image)
PHK 1705 PHK 1705 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHK 1703 networking cable Black 3 m Cat6 U/UTP (UTP)
(show image)
PHK 1703 PHK 1703 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHK 1702 networking cable Black 2 m Cat6 U/UTP (UTP)
(show image)
PHK 1702 PHK 1702 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHK 1751 networking cable Black 1,5 m Cat6 U/UTP (UTP)
(show image)
PHK 1751 PHK 1751 0.00
(excl. VAT)
0 (incl. VAT)