location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly HW545 Headset Wired Head-band Office/Call center USB Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HW545
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8A9S0AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337450912 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Dec 2024 12:24:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 23 Feb 2024
Product end of life date
Bullet Points Poly HW545 Headset Wired Head-band Office/Call center USB Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Wired USB connectivity
  • - Circumaural 35 - 21000 Hz
  • - Microphone type: Boom -40 dB
More>>>
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable length
2180 m
Cable color
Black
Country of origin
Mexico
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-A
Headphones
Ear coupling *
Circumaural
Headphone frequency
35 - 21000 Hz
Noise canceling
Yes
Microphone
Microphone type *
Boom
Microphone frequency
20 - 20000 Hz
Microphone sensitivity
-40 dB
Microphone direction type
Omnidirectional
Packaging data
Package weight
300 g
Country Distributor
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Nederland 2 distributor(s)
Belgium 2 distributor(s)