location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Blackwire 5220 Stereo USB-C Headset +3.5mm Plug +USB-C/A Adapter (Bulk)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Blackwire 5220 Stereo USB-C Headset +3.5mm Plug +USB-C/A Adapter (Bulk)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8X231A6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498433103 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2025 20:37:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Poly Blackwire 5220 Stereo USB-C Headset +3.5mm Plug +USB-C/A Adapter (Bulk)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Red Calls/Music Head-band Headset
  • - Wired 3.5 mm connector USB connectivity
  • - Supraaural 20 - 20000 Hz
  • - Microphone type: Boom
More>>>
Get great sound

Tune out the inevitable workplace distractions with a headset full of features – soft, conforming ear cushions that provide passive noise canceling and a precisely tuned microphone masks nearby conversations.

Enjoy long lasting comfort

Your ears will thank you, especially after long conference calls. This headset is built to stay comfortable. Adjust it to fit the way you work. Need to move locations? The headset folds up for easy portability in the carrying case.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product color *
Black, Red
Control unit type
In-line control unit
Country of origin
China, Mexico
Certification
Skype for Business
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
2x 3.5 mm connectors
No
USB connectivity
Yes
USB connector
USB Type-C
Bluetooth
No
Headphones
Ear coupling *
Supraaural
Headphones
Headphone frequency
20 - 20000 Hz
Microphone
Microphone type *
Boom
Microphone frequency
100 - 8000 Hz
Microphone noise-canceling
Yes
Microphone mute
Yes
Weight & dimensions
Weight
165,2 g
Packaging data
Package weight
300 g
Packaging content
Carrying case
Yes
Logistics data
Harmonized System (HS) code
85183000
Other features
2.5 mm connector
No
Digital Signal Processing (DSP)
Yes
Country Distributor
Nederland 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 10 distributor(s)
Danmark 3 distributor(s)
Deutschland 5 distributor(s)
Belgium 3 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Canada 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)