location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 620 FHD Webcam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
620 FHD Webcam
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6Y7L2AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786757648 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 11:27:05
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 620 FHD Webcam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4 MP 1920 x 1080 pixels 60 fps
  • - Full HD
  • - Built-in microphone Noise-canceling
  • - Interface: USB
  • - Mounting type: Clip
  • - Black
More>>>
Looking Good Has Never Been Easier
Looking Good Has Never Been Easier

AI features automatically make you look good so you can simply focus on your performance. Show up with confidence thanks to Zoom certification and represent your true self with FHD 1080p, auto focus and auto backlight correction and two background noise-reducing microphones.

You're in Control
You're in Control

Stay in control of how you present yourself by customizing your Full HD webcam settings in Poly Lens[2]. Take control of the perfect angle with digital zoom, adjustable field of view, and specific image controls like brightness and more.

Simply Secure
Simply Secure

Take center stage confidently knowing your security is in good hands and make the login process seamless with Windows Hello[1] face authentication. Plus, the physical privacy cover lets you decide when to share, and the activity light reminds you when you’re live.

Full HD Video Quality

Hop on video calls looking sharp from the start with FHD 1080p at 30 FPS, HD 720p at 60 FPS, auto color and backlight correction.

Windows Hello Compatible

Forget memorizing complicated passwords and make the login process seamless thanks to Windows Hello facial recognition compatibility. [1]

Conference Compatible

Zoom Certified and compatible with leading conferencing apps, this webcam helps you show up at your best wherever you are.

Adjustability

Capture anything by simply pointing it where you want to with a 360° swivel, 90° down tilt and 66°, 78°, or 92° adjustable field of view.

Auto-focus & Zoom

With a webcam that automatically keeps your image looking sharp and great, you can stay focused on the conversation. Zoom in and out as you need with crisp definition.

Privacy Cover

Additional peace of mind with the physical privacy cover. Plus, always know when you’re live thanks to the activity light.

Dual Microphones

Two noise-canceling microphones help you hear and be heard with crisp clarity, even if there’s noise in the background.

Contains Recycled Materials

HP is committed to reducing plastic in landfills and oceans. This webcam contains 71% post-consumer recycled plastic and 100% recyclable packaging. [3,4]

Performance
Megapixel *
4 MP
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
60 fps
Camera HD type *
Full HD
Supported video modes
720p, 1080p
Zoom capability
Yes
Digital zoom
5x
Face tracking *
No
Diagonal field of view
92°
HP segment
Home
Design
Noise-canceling
Yes
Interface *
USB
Product color *
Black
Mounting type *
Clip
Built-in flash *
No
Cable length
1,5 m
Design
Tilt angle range
0 - 90°
360° rotational base
Yes
Weight & dimensions
Width
95 mm
Depth
65,5 mm
Height
55,5 mm
Weight
181 g
Packaging data
Package width
124 mm
Package depth
106 mm
Package height
63 mm
Package weight
259 g
Packaging content
Quick installation guide
Yes
Microphone
Built-in microphone *
Yes
Logistics data
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)