location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD6553/65R1 coffee maker Pod coffee machine 0,7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD6553/65R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD6553/65R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389026881
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Apr 2025 20:00:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips HD6553/65R1 coffee maker Pod coffee machine 0,7 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Pod coffee machine 0,7 L
  • - Coffee pod
  • - 1 bar
  • - Coffee making
  • - 1450 W
  • - Black
More>>>
Performance
Two cups at once
Yes
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup
Maximum operating pressure
1 bar
Built-in milk frother
Yes
Number of simultaneous brewing cups
2
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
0,7 L
Coffee input type *
Coffee pod
Dishwasher-proof parts
Yes
Brewing time (1 cup)
30 s
Brewing time (2 cups)
60 s
Number of water boilers
1
Refurbished
Yes
Country of origin
Poland, Romania
Cooking functions & programs
Coffee making
Yes
Caffe Crema making
Yes
Ergonomics
Housing material
Plastic
Control type *
Buttons
Ergonomics
Built-in display *
No
Product color *
Black
Cord length
0,8 m
Power
Power *
1450 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Power consumption (standby)
0,26 W
Auto power off
Yes
Auto power off after (max)
30 min
Weight & dimensions
Width
213 mm
Depth
315 mm
Height
330 mm
Weight
1,7 kg
Packaging data
Package width
230 mm
Package depth
392 mm
Package height
365 mm
Package weight
2,3 kg
Brand-specific features
Brand specific technologies
Crema Plus Technology
Technical details
Warranty period
2 year(s)