location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel Ethernet I350-T4 4-Port 1Gb NIC Internal 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Ethernet I350-T4 4-Port 1Gb NIC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W8X25AA#ABB
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2025 10:54:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Intel Ethernet I350-T4 4-Port 1Gb NIC Internal 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI Express 2.1 Ethernet
  • - Gigabit Ethernet 1000 Mbit/s 10/100/1000BaseT(X)
  • - Internal Component for: Server
More>>>
Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
4
PCI version
2.1
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Design
Component for *
Server
Internal *
Yes
HP segment
Business
System requirements
Linux operating systems supported
RedHat EL Linux 5.0, RedHat EL Linux 6.0, SuSE Linux 10, SuSE Linux 11
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Weight & dimensions
Width
135 mm
Depth
64 mm
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Nederland 1 distributor(s)
Worldwide 1 distributor(s)