location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ 114 Classic Handheld handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 114,6 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPAQ
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ 114 Classic Handheld
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA982AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585322190 show
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2011
Product end of life date
Bullet Points HP iPAQ 114 Classic Handheld handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 114,6 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8,89 cm (3.5") 240 x 320 pixels
  • - 0,064 GB
  • - 0,624 GHz
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1200 mAh
More>>>
Display
Display
TFT
Display diagonal *
8,89 cm (3.5")
Display resolution *
240 x 320 pixels
Pointing device
Touch Screen and Stylus
Display number of colors
65536 colours
Memory
Internal memory *
0,064 GB
Memory slots
SDIO high-capacity card slot - for memory expansion
ROM capacity
256 MB
Processor
Processor frequency *
0,624 GHz
Built-in processor
PXA310
Network
Bluetooth *
Yes
Bluetooth version
2.0+EDR
GPS Performance
GPS (satellite) *
No
GPS receiver
No integrated GPS
Camera
Built-in camera *
No
Audio
Built-in microphone
Yes
Audio system
Integrated microphone, receiver, speaker and one 3.5 mm 4 pin stereo headphone jack
Audio included
Integrated microphone, receiver, speaker and one 3.5 mm 4 pin stereo headphone jack
Ports & interfaces
I/O ports
1 mini-USB connector for synchronization and charging
Headphone outputs
1
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
No
Software
Bundled software
HP exclusive applications: HP iPAQ Help and Support, HP iPAQ QuickStart Tour, HP iPAQ Setup Assistant, Certificate Enroller, Asset viewer, iPAQ Wireless Manager, HP Photosmart Mobile, Bluetooth Manager; Outlook Mobile (Calendar, Contacts, Messaging, Tasks), Office Mobile (Word Mobile, Excel Mobile, Powerpoint Mobile), Internet Explorer Mobile, Windows Media Player 10 Mobile, Games, Calculator, Audio Recorder, File Manager, MSN Messenger Outlook Mobile (Calendar, Contacts, Messaging, Tasks), Office Mobile (Word Mobile, Excel Mobile, Powerpoint Mobile), Internet Explorer Mobile, Windows Media Player 10 Mobile, Games, Calculator, Audio Recorder, File Manager, MSN Messenger
Power
Power supply type
AC
Battery capacity *
1200 mAh
Battery type
Removable/rechargeable 1200 mAh Lithium-lon
Battery technology
Lithium-Ion (Li-Ion)
Power management
Battery: removable/rechargeable 1200 mAh Lithium-Ion (user changeable)
Power requirements
AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 12-17 VA, Output Voltage: 5Vdc (typical), Output Current: 1A (typical) Battery: removable/rechargeable 1200 mAh Lithium-Ion (user changeable)
Weight & dimensions
Weight *
114,6 g
Width
68,9 mm
Depth
13,6 mm
Height
116,7 mm
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Relative humidity
85
Wireless LAN features
Wireless technology
Integrated WLAN 802.11b/g, Bluetooth 2.0 with EDR
Keyboard
Keyboard type
Options: Bluetooth foldable keyboard
Security
Security management description
No security management
Ergonomics
Ergonomics
5-way navigation with press to activate, 4 programmable keys, voice recorder, 1 power button, 1 reset button
Technical details
Expansion slots
SDIO high-capacity card slot
Multimedia
HP Photosmart Mobile Software, Windows Media Player 10 Mobile
Multimedia connections
HP Photosmart Mobile Software, Windows Media Player 10 Mobile
Size (imperial)
6,88 cm (2.71")
Weight (imperial)
3.86 oz
ROM type
Flash ROM
Source Review comments Score
etechreviews.com
Updated:
2011-09-27 01:09:23
Handheld computers like PDAs are slowly getting transformed in to smartphones as they are much more versatile. However, there are companies like HP who are refusing to let go of the former glory and are still trying hard to bring back the good old PDA...
0%
trustedreviews.com
Updated:
2011-09-27 01:09:24
There was once a time when the next HP iPAQ handheld was awaited with great expectancy. At a time when mobile phones were pretty basic, the pocket PC was the ultimate in corporate gimmickry: a place to store all your contacts, calendar info, notes and som...
Bottom line Overall, as a basic Windows Mobile organiser, the iPAQ 114 does hold some appeal. It's not horrendously expensive and has some nice features such as that light sensor, its large readable 3.5in screen, a 3.5mm audio socket and a very quick and responsive p...
60%
Brand Image Article code product Stock Price from
HP iPAQ Travel Kit handheld mobile computer HP iPAQ Travel Kit handheld mobile computer
(show image)
FB233AA#AC3 iPAQ Travel Kit 0.00
(excl. VAT)
0 (incl. VAT)