location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Intel Xeon E5-2630 processor 2,3 GHz 15 MB L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E5-2630
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3676-L230 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051554336646
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2022 00:08:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Intel Xeon E5-2630 processor 2,3 GHz 15 MB L3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® E5 Family E5-2630 2,3 GHz
  • - 15 MB L3 LGA 2011 (Socket R)
  • - Processor cores: 6 32 nm 64-bit 95 W
  • - Maximum internal memory supported by processor: 750 GB
More>>>
Processor
Processor model *
E5-2630
Processor base frequency *
2,3 GHz
Processor family *
Intel® Xeon® E5 Family
Processor cores *
6
Processor socket *
LGA 2011 (Socket R)
Component for
Server/workstation
Processor lithography *
32 nm
Processor threads
12
System bus rate
7,2 GT/s
Processor operating modes *
64-bit
Processor boost frequency
2,8 GHz
Processor cache
15 MB
Processor cache type
L3
Thermal Design Power (TDP)
95 W
Box *
No
VID Voltage Range
0,60 - 1,35 V
Processor
CPU multiplier (bus/core ratio)
28
Memory bandwidth supported by processor (max)
42,6 GB/s
Memory
Maximum internal memory supported by processor
750 GB
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory channels *
Quad-channel
ECC
Yes
Features
Market segment
Server
Operational conditions
Maximum operating temperature
77,4 °C