location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro P1102w Printer 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro P1102w Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE658A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 512732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 00:09:48
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 20 Jul 2017
Product end of life date
Bullet Points HP LaserJet Pro P1102w Printer 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 600 x 600 DPI
  • - Printing colors: Black
  • - A4 18 ppm
  • - Duplex printing Direct printing
  • - USB port Wi-Fi
  • - Maximum duty cycle: 5000 pages per month
  • - Total number of input trays: 2 Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB Built-in processor 266 MHz
More>>>
Print from virtually anywhere in your home or office with wireless networking.[2] Share among several users and print at up to 19 ppm letter/18 ppm A4 without additional cables or wires. Instant-on Technology starts and finishes printing sooner.

Network the printer without extra cables and access it from virtually anywhere in your home or office, using 802.11 b/g wireless networking.[2]
Print documents fast—up to 19 ppm letter/18 ppm A4.
Start and finish printing sooner with Instant-on Technology. With Instant-on Technology, the first page starts printing in as fast as 8.5 seconds.
Choose the media that suits your business purpose. The 150-sheet paper tray and 10-sheet priority input slot handle a wide variety of media types—card stock, transparencies, labels, envelopes and paper up to legal size.

Take advantage of mobile printing options for on-the-go performance. With HP ePrint mobile printing, now you can print from virtually anywhere.[13] Make printing hassle-free with a simplified control panel.

Print from virtually anywhere and stay productive on the go with HP ePrint.[13] And with AirPrint™, you can print wirelessly from your iPad®, iPhone®, and iPod touch®.[1]
Easily print from wireless-enabled smartphones and other mobile devices directly to your printer, using HP ePrint Wireless Direct printing—no wireless network required.[9]
Set up and start printing right away with an easy-to-use, intuitive control panel with LED lights.

Meet your environmental goals, boost your bottom line. One of the most energy-efficient laser printers on the planet,[12] this HP LaserJet features resource-saving technologies. The compact design uses less space and creates less packaging waste.

Save energy with one of the most energy-efficient laser printers on the planet.[12] HP Auto-On/Auto-Off Technology senses your printing activity, turning on and off automatically.[6]
Reduce wasted paper by printing only the content you want. HP Smart Print delivers more usable Web pages by printing Web pages without cutoff edges and blank pages.[7]
Save space with an ultra-compact, space-saving printer with a sleek, industrial design. To create a compact printing system, the print cartridge and toner were designed with the printer.
Minimal packaging is made from 10 to 30 percent recycled material, reducing your impact on the environment. Cardboard packaging is 100% recyclable.[10] Get free and easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.[8]

Create professional documents that make a statement for your business, while keeping your bottom line in check. HP spherically shaped toner delivers crisp text and sharp images while HP FastRes 1200 brings out the detail of your documents.[11]

Produce professional-quality prints—HP spherically shaped toner consistently delivers bold, crisp text and sharp images.
When printing professional black-and-white documents, HP FastRes 1200 delivers sharp, clear output.[11] HP FastRes produces smaller print files, crisp text, even tones and smooth business graphics.
HP SureSupply makes it easy to see compatible cartridges and shop from a variety of online sources.[4] Minimize maintenance with a printer designed for lasting performance. The long-life drum requires few—if any— replacements over the life of the printer.
Validate your cartridge purchase as Original HP to ensure superior performance and reliability. Download HP Cartridge Authentication software to avoid accidentally using counterfeit cartridges.

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
8,5 s
Features
Maximum duty cycle *
5000 pages per month
Recommended duty cycle
250 - 1500 pages per month
Printing colors *
Black
Number of print cartridges *
1
Country of origin
Brazil, Vietnam
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
2
Maximum input capacity
160 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Postcard, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
B5, C5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Internal memory *
8 MB
Maximum internal memory
8 MB
Built-in processor
Yes
Processor family
Tensilica
Processor model
Tensilica
Processor frequency
266 MHz
Sound pressure level (printing)
50 dB
Sound power level (printing)
6,4 dB
Design
Market positioning *
Business
Display
No
Control type
Buttons
Design
Certification
CISPR 22: 2005+A1/EN 55022: 2006+A1-Class B, EN 61000-3-2: 2006+A1 +A2 (Harmonic emissions, Class A), EN 61000-3-3: 2008 (Flicker emissions), EN 55024: 1998+A1+A2 immunity standards which includes compliance with the following: EN 61000-4-2: 1995 (ESD immunity, performance criterion B), EN 61000-4-3: 1996 (radiated immunity, performance criterion A), EN 61000-4-4: 1995 (EFT immunity, performance criterion B), EN 61000-4-5: 1995 (surge immunity, performance criterion B), EN 61000-4-6: 1996 (conducted immunity, performance criterion A), EN 61000-4-11: 1994 (voltage fluctuations, performance criterion B & C)
Power
Power consumption (printing) *
370 W
Power consumption (ready)
2,7 W
Power consumption (PowerSave)
2 W
Power consumption (off)
0,6 W
Energy Star Typical Electricity Consumption (TEC)
0,704 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows Vista, Windows XP, Windows 7
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.7 Lion, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2008
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
349 mm
Depth
238 mm
Height
196 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2540 mm
Weight
5,3 kg
Dimensions (WxDxH)
349 x 238 x 196 mm
Packaging data
Package width
400 mm
Package depth
250 mm
Package height
298 mm
Package weight
6,35 kg
Packaging content
Warranty card
Yes
Cables included
AC
Quick installation guide
Yes
Bundled software
HP Usage tracking, HP Status and Alerts, eGSG, Control Panel Simulator, Print Driver, Software Installer/Uninstaller
Logistics data
Pallet weight
632 g
Number of layers per pallet
8 pc(s)
Quantity per pallet
96 pc(s)
Technical details
Number of cartons per pallet layer
12 pc(s)
Other features
Recommended system requirements
Windows 10, Windows 8, Windows 7 (32-bit/64-bit): 1 GB RAM; Windows Vista (32-bit/64-bit), Windows XP, Windows Server 2008 (32-bit/64-bit), Windows Server 2003: 512 MB RAM; all systems: 350 MB free hard disk space, CD-ROM drive, USB port
Recommended humidity operating range
30 - 70%
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
100 sheets
Package dimensions (WxDxH)
400 x 250 x 298 mm
Source Review comments Score
maximumcpu.net
Updated:
2012-04-27 02:19:04
As a university student, I require a personal printer, and settled on a similar model from HP a few years ago after seeing one in action. These printers are small, uncomplicated, and offer little more than basic single-sided laser printing. In this way...
Bottom line and Recommendations Overall, this is a great printer for home use. It’s small, provides basic features and a good cost of printing. Wireless networking was easy to set up and reliable. The printer as a whole is a great value for those looking to print...
0%
macworld.com
Updated:
2012-04-27 02:19:07
The HP LaserJet Pro P1102w is a basic monochrome laser printer with a few surprises, namely better-than-expected speed and Wi-Fi. Unfortunately, its pricey toner offsets its very affordable purchase price. Standard 802.11b/g wireless (plus USB) gives a...
Good Wi-Fi connectivity, Good speed...
Bad Expensive toner...
Bottom line HP's LaserJet Pro P1102w is faster than your average low-end laser, and it has wireless to boot. Unfortunately its toner is very expensive, making it appropriate only for low-volume users. See more like this: printer laser, printer monochrome...
60%
techreviewsource.com
Updated:
2012-04-27 02:19:08
The HP LaserJet Pro P1102w is an entry-level monochrome laser printer with some added features to make it stand out. One of those features is built-in Wi-Fi for wireless printing, which is really useful in a home with many computers or a small bus...
Good Compact and stylish, WiFi printing, Very quick printing, Good text output quality...
Bad No automatic duplexing, High toner cost, Mediocre graphics quality...
60%
pcworld.com_techhive.com
Updated:
2012-04-27 02:19:10
The HP LaserJet Pro P1102w is a basic monochrome laser printer with a few surprises, namely better-than-expected speed and Wi-Fi. Unfortunately, its pricey toner offsets its very affordable purchase price ($150 as of August 27, 2010). Standard 802.11b/...
Good WiFi connectivity, Good speed...
Bad Expensive toner...
Bottom line This laser printer looks like a bargain, but its pricey toner makes it good only for low-volume use. Shop for the LaserJet Pro P1102w MerchantPriceMerchant Rating $176.00 Learn More » 5 Reviews » Supplies Guys $167.00 Learn More » $146.00 Learn More...
60%
computershopper.com
Updated:
2012-04-27 02:19:11
We've seen a bunch of basic, low-cost monochrome laser printers come through our labs in recent weeks, so we've been excited to put them to the test and see how they stack up. They offer many of the same features: Wi-Fi wireless connectivity...
Good Compact, Easy setup, Supports Wi-Fi, Low initial price for a laser...
Bad High per-page costs, Low-capacity paper tray, Low monthly duty cycle...
Bottom line This inexpensive mono laser is competent for a home or small office that doesn't print much and is strapped for space. But we've seen better models for the price...
69%
pcmag.com
Updated:
2012-04-27 02:19:17
The HP LaserJet Pro P1102w ($149 direct) touches all the right bases for a personal monochrome laser. It's small and light, it's fast, and it delivers reasonably high-quality output across the board. It's also less expensive than HP's last generatio...
Good Small. Low cost. Fast. WiFi included. Reasonably high-quality output for mono laser printer.
Bad Low paper capacity. High cost per page. Manual duplex only.
Bottom line Small enough to sit on your desk as a personal monochrome laser, the HP LaserJet Pro P1102w is faster than the model it replaces, adds WiFi, and costs less too...
70%
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)