location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Note II GT-N7100 14 cm (5.5") Single SIM Android 4.1 3G Micro-USB B 16 GB 3100 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Note II
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-N7100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-N7100RWD
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:47:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy Note II GT-N7100 14 cm (5.5") Single SIM Android 4.1 3G Micro-USB B 16 GB 3100 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 14 cm (5.5") 1280 x 720 pixels
  • - 1,6 GHz
  • - 16 GB MicroSD (TransFlash) 64 GB
  • - 3G Single SIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.0 Near Field Communication (NFC)
  • - Single camera 8 MP
  • - Lithium-Ion (Li-Ion) 3100 mAh
  • - Android 4.1
More>>>
Display
Display diagonal *
14 cm (5.5")
Panel type
AMOLED
Display resolution *
1280 x 720 pixels
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor frequency *
1,6 GHz
Storage
Internal storage capacity *
16 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
64 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
8 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
1,9 MP
Rear camera flash *
Yes
Sensor type
CMOS
Video capture resolution (max)
1920 x 1080 pixels
Maximum frame rate
30 fps
Video recording modes
1080p
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Image stabilizer
Yes
Built-in camera
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
2G standards
GSM
3G standards *
HSPA+, HSUPA
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth profiles
A2DP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
Tethering (modem-mode)
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port
Yes
USB connector type
Micro-USB B
USB version
2.0
USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product color *
White
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts, Widgets
Microphone mute
Yes
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
Electronic compass
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Radio Data System (RDS)
Yes
Audio formats supported
AAC, AC3, AMR, eAAC+, FLAC, MIDI, MP3, WAV
Video formats supported
H.263, H.264
Call management
Call waiting
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialing
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 4.1
App distribution platform
Google Play
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
3100 mAh
Talk time (2G)
35 h
Talk time (3G) *
16,5 h
Standby time (2G)
800 h
Standby time (3G) *
510 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width
80,5 mm
Depth
9,4 mm
Height
151,1 mm
Weight *
182 g
Packaging content
Quick start guide
Yes
Cables included
USB
Other features
Touchscreen
Yes
Music player
Yes
Video playback
Yes
Polyphonic ring
Yes
Ringer type
MP3
Voice recording
Yes
Rotating
Yes
Active toolbar
Yes
Camera included
Yes
EDGE
Yes
Volume control
Digital
Wireless connection
Yes
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Source Review comments Score
macobserver.com
Updated:
2013-11-09 05:52:20
If there's one thing that I have learned from the evaluation of different Android devices, like the Kindle Fire HD and the Google Nexus, it's that the Android 4.x OS is a technical, pleasantly geeky, often beautiful OS that will appeal to many differe...
Bottom line I liked this Samsung Galaxy Note II. I could live with it. It's not as big as I thought it would be. But it dwarfs the iPhone 4S and 5. It's a geek toy with lots of features and functions, and that will appeal to some, not others. I personally enjoyed...
70%
tweaktown.com
Updated:
2013-11-09 05:52:20
Samsung entered the market with their 5.3-inch Galaxy Note not expecting it to sell well, but they pretty much single-handedly created the 'phablet' market we all know and love today. Before the Galaxy Note was released, smartphones at the 5-inch mar...
Bottom line I came from the Sony Xperia Z review directly to the Note II and expected the transition to be better, for Samsung, but it's not. Sure, it's a great phone, but it has a specific audience. Those who want something bigger than the 4-something-inch smart...
79%
lanoc.org
Updated:
2013-11-09 05:52:20
When it comes to productivity while on the go, everyone is trying to get just a little bit of the growing mobile market both on the smartphone and tablet front. The problem is that not everyone can or even wants to carry around multiple devices to meet t...
Bottom line I'm sure a lot of you are up in the air with the Note 2, its size really limits the market. The truth is, Samsung has the Galaxy S3 for people who don't want/need a larger device. The Note 2 fills in a hole in the market that other manufactures have igno...
0%
consumersearch.com
Updated:
2013-11-09 05:52:20
Bottom LineAn unlikely merger of smartphone and tablet, the Samsung Galaxy Note II phablet builds on the unexpected popularity of its 5.3-inch predecessor with a larger 5.5-inch screen, highly improved pressure-sensitive S Pen and two-day average batte...
Good Responsive , large display, Excellent battery life, Aboveaverage call quality, Lightningfast quadcore processor...
Bad Onehanded use difficult, Display can appear slightly washed out...
0%
modsynergy.com
Updated:
2013-11-09 05:52:21
The Samsung GALAXY Note 2's box is essentially the same as the first. It's very compact with its usage of space, just like the original Galaxy Note was.  Though I feel the original Galaxy Note's box design was significantly better, since it looked like th...
Bottom line There's not much not to like with the new Samsung Galaxy Note 2. It's virtually better in about all areas compared to the original Note. It's got a slightly larger screen size, much faster with 2 extra cores making it a Quad-Core, better graphics pro...
0%
gadgetnutz.com
Updated:
2013-11-09 05:52:21
Posted in Cell Phones, Mobile Device Reviews, ReviewsSamsung Galaxy Note 2Samsung really keeps coming out with great smart phones. The Samsung Galaxy Note 2 continues this tradition. Not only does it have the usual Samsung features but this one adds a...
0%
techtree.com
Updated:
2013-11-09 05:52:21
Samsung GALAXY Note II MRP: Rs 41,700 Street Price (As On 12-Dec-2012): Approximately Rs 36,000 Samsung has had two big launches this year — the GALAXY S III (GS3) and the Note II. The latter is literally big, and industry experts have argued hot and hard...
Good Brilliant screen, Excellent performance, Extensive multimedia support, Great battery life, Packed with features.
Bad Uncomfortable for singlehanded use, Feels too plasticky, SVoice is worse than Siri...
Bottom line The Note II has quite a large battery: A 3100 mAh Li-ion. In our 720p video loop test with brightness set to 60%, it lasted a little over 11 hours. Considering that the device has a 5.5" screen, this is very impressive. For Rs 36,000, the Note II offers...
70%
mobiletechreview.com
Updated:
2013-11-09 05:52:21
twitter: @lisagade) You know the Samsung Galaxy Note was one of our top picks last year, right? Well, the Samsung Galaxy Note II, a 5.5" smartphone or phablet is even better. It has a bigger display, a much faster CPU than our US first gen Note, a be...
Good Huge screen, but slim phone. Digital pen, excellent custom software. Removable battery and microSD card slot, Huge screen, but slim phone. Digital pen, excellent custom software. Removable battery and microSD card slot, What's hot:...
Bad Big phone! Maddeningly slippery. Screen tech doesn't wow us, Big phone! Maddeningly slippery. Screen tech doesn't wow us, Big phone! Maddeningly slippery. Screen tech doesn't wow us, Big phone! Maddeningly s...
Bottom line As with the first generation Samsung Galaxy Note, if you don't mind a very large phone and your use tends more toward web, email and video more than voice, the Samsung Galaxy Note II is a unique cross-over phone that works both as a small tablet and a...
80%
pcquest.ciol.com
Updated:
2013-11-09 05:52:21
Display The Galaxy Note II's display size has been increased to 5.5 inches from the Note's 5.3 inches. Surprisingly, the resolution of the Note II has been decreased to 1280*720 compared to Note's 1280*800. Nevertheless, the HD super AMOLED screen shin...
Bottom line There is no doubt that the Note II is miles ahead of its predecessor, serving as a great productivity tool and media consumption device. Priced at Rs 36,999 (last seen on Flipkart), this device is perfect for people who are constantly jotting down ap...
0%
pcquest.ciol.com
Updated:
2013-11-09 05:52:21
Display The Galaxy Note II's display size has been increased to 5.5 inches from the Note's 5.3 inches. Surprisingly, the resolution of the Note II has been decreased to 1280*720 compared to Note's 1280*800. Nevertheless, the HD super AMOLED screen shin...
Bottom line There is no doubt that the Note II is miles ahead of its predecessor, serving as a great productivity tool and media consumption device. Priced at Rs 36,999 (last seen on Flipkart), this device is perfect for people who are constantly jotting down ap...
0%
insidehw.com
Updated:
2013-11-09 05:52:21
Samsung Galaxy Note II Just a decade ago, the main trend in designing mobile phones was miniaturisation. Everything that was larger (and particularly thicker) was considered “a brick” and totally out. This phase in the development of mobile phones ende...
0%
techspot.com
Updated:
2013-11-09 05:52:21
The Samsung Galaxy Note II is big. Colossally big. Comically big. Write down any adjective you can think of to modify how to describe something large and it will most likely fit the description of the Galaxy Note II. It's important to get that inescapable...
Good Excellent camera and unique software capabilities because of S Pen and 5.5inch screen.
Bad Large size may be too much for many users to overcome.
Bottom line The Samsung Galaxy Note II's above average size is both a gift and a hindrance. The fact that a phone could be so large to be considered a tablet means that it has added benefits that most handsets lack, but it also has challenges unique to this phone. Th...
85%
g4tv.com
Updated:
2013-11-09 05:52:21
Video Review: Samsung's new Galaxy Note 2 smartphone just got bigger, thanks to a 5.5-inch super AMOLED HD display, a 1.6 GHz quad-core processor, 2 GB of RAM and the new Android 4.1 Jelly Bean OS for only $199 with a contract. Matt Mira joins John Bar...
0%
pcmag.com
Updated:
2013-11-09 05:52:21
The Galaxy Note II for U.S. Cellular ($299.99 direct) is many things, but above all, it's the most phone there is. It gives you more screen, more processor, and more OS than just about any other phone out there. It's also a significant improvement ov...
Good Massive high-definition screen. Fast quad-core processor. Includes a pressure-sensitive stylus and well-designed note-taking and drawing software. Runs Android 4.1 "Jelly Bean" out of the box. Good call quality. No bloatware. Long battery life.
Bad Very large. A few minor hiccups in gaming performance. Very limited 4G LTE coverage...
Bottom line With a fast quad-core processor, a big, gorgeous display, and features galore, the Samsung Galaxy Note II delivers everything a huge-screen smartphone should...
80%
infoworld.com
Updated:
2013-11-09 05:52:22
I had very mixed feelings about the original Galaxy Note , Samsung's "phablet" tablet/smartphone tweener, when I tested it last February. It was a bit large for one-handed use, and its apps didn't take advantage of the large screen. In fact, the apps "opt...
83%
notebookcheck.net
Updated:
2013-11-09 05:52:22
Many jaws dropped – and we were no exception - as the first Galaxy Note was launched because of its unusual size. Many thought the 5.3 inch screen was too big for a smartphone but too small for a tablet. Thus it is no surprise that our review at the begin...
Good Good workmanship, Very big screen, Powerful platform, Viewing angle stable, high-contrast screen, Very long battery runtime, Fairly good camera, Wi-Fi for 2.4 and 5 GHz...
Bad Mediocre choice of materials, Averagely bright screen, Slight bluish cast, Limited mobility, No LTE...
Bottom line More than only a half-size Samsung's Galaxy Note IIWe spoke of a compromise solution in the precursor of Samsung's Galaxy Note II. Although the second Note's screen diagonal is bigger, we find it easier to categorize it now. The smaller width and the fact...
88%
mobileburn.com
Updated:
2013-11-09 05:52:22
Sponsored links, if any, appear in green. The Samsung Galaxy Note II is big. Colossally big. Comically big. Write down any adjective you can think of to modify how to describe something large and it will most likely fit the description of the Galaxy...
Good Excellent camera and unique software capabilities because of S Pen and 5.5inch screen...
Bad Large size may be too much for many users to overcome...
86%
coolsmartphone.com
Updated:
2013-11-09 05:52:22
I’ve often listened with interest as our own James Pearce waxes lyrical on the Coolsmartphone Podcast about the wonders of having a handset with a large screen. James has often sung the praises of his own Galaxy Note brushing aside all ridicule. Per...
0%
legitreviews.com
Updated:
2013-11-09 05:52:22
When Samsung launched the Galaxy Note Smartphone last year, the sheer size of the phone shocked many consumers. The Galaxy Note was hands down the largest smartphone that we have ever seen. It measures in at 5.75-inches long, 3.25-inches wide, and j...
Bottom line The Samsung Galaxy Note II is pretty damn big, but the performance and features help justify having a larger device!...
0%
Mobile88.com
Updated:
2013-11-09 05:52:22
Right off the bat, we thought we mentioned that the Note 2 looks so much sleeker compared to its predecessor. It bears many design nuances similar to the Galaxy S3, but it’s much larger screen, means it won't get mistaken for one...
Bottom line When Samsung first announced the Galaxy Note last year, it received mixed responses. With a screen that was 5.5in big, it was far bigger than a conventional smartphone and too small to be considered a tablet. Fast forward one year, and the Note is a c...
0%
techworld.com
Updated:
2013-11-09 05:52:22
Samsung took a big risk with its first Galaxy Note device. At 5.3-inches, the device's screen was almost comically large for a smartphone. That, combined with the Note's retro-sounding stylus, led to plenty of skepticism and outright ridicule.In the e...
Bottom line All considered, the Galaxy Note II could be a nice device for someone who values a stylus or wants a phone with an extra-large screen - but I'd suggest spending some time at your local store holding it and exploring its interface before committing...
0%
computerworld.com
Updated:
2013-11-09 05:52:22
Samsung took a big risk with its first Galaxy Note device. At 5.3-in., the device's screen was almost comically large for a smartphone. That, combined with the Note's seemingly retro stylus, led to plenty of skepticism and outright ridicule. Samsung's...
0%
androidpolice.com
Updated:
2013-11-09 05:52:22
I panned the Note 10.1 in my review. It was subtitled "An Embarrassing, Lazy, Arrogant Money Grab" and, for my conclusion, I took a picture of it in a trashcan. I did not like it. It had erratic performance, a squishy, creaky back, and a bunch of gimmi...
Bottom line The hardware is, aesthetically, a huge improvement over the Galaxy S III. All of the ugly, design-around-the-iPhone decisions have been tossed out the door, and the result is a logically designed, rectangular device. The top and bottom bezels are impre...
0%
hothardware.com
Updated:
2013-11-09 05:52:22
The original Samsung Galaxy Note was a bit of an oddity in the smartphone market. When it was first introduced, many reviewers, analysts, and industry pundits scoffed at the device’s relatively large form factor. The 5.3” screen on the original Note lo...
Good Great Performance, Good Battery Life, Vibrant Screen, S-Pen Support, Jelly Bean Out Of The Box...
Bad Big, Relatively Expensive...
Bottom line The Samsung Galaxy Note II in WhiteIf we run down the list of things that make a good smart phone, the Samsung Galaxy Note II has them all. The device has a very nice screen, it's very fast, offers good battery life, its camera and voice quality are also...
90%
ubergizmo.com
Updated:
2013-11-09 05:52:23
Last year at IFA, Samsung introduced a new class of handset with the launch of its original Galaxy Note, smartphones with huge displays (5-inch+) that we internally call “phablets”. Its successor, the Galaxy Note 2 features a larger display (5.5”), a...
Bottom line Last year at IFA, Samsung introduced a new class of handset with the launch of its original Galaxy Note, smartphones with huge displays (5-inch+) that we internally call “phablets”. Its successor, the Galaxy Note 2 features a larger display (5.5”), a fast...
0%
gsmarena.com
Updated:
2013-11-09 05:52:23
A year ago, the Samsung Galaxy Note was barely taken seriously as a contender in the smartphone race. Several million units sold later, it is a wide spread consensus that Samsung has created and claimed for itself a brand new niche in the smartphone m...
0%
Digitaltrends.com
Updated:
2013-11-09 05:52:23
When Samsung first debuted the Galaxy Note smartphone, there were plenty of detractors who said that the device was too big to be a phone and no one wanted a stylus, anyway. Throughout the past year, the Note has proven the exact opposite to the tune of m...
Good Design minimizes bulk, keeping this big phone slim-seeming, Android 4.1 Jelly Bean available at launch, Camera app includes robust feature set, User-replaceable battery, Improved S Pen functionality, Speedy peformance, Available on all major carriers, Lon...
Bad TouchWiz gets in the way of Jelly Bean too much, Some S Pen features only work in Samsung apps, Display resolution lower than previous generation...
Bottom line The Galaxy Note II is a worthy second act for Samsung's big screen phone. It makes an even better case for the inclusion of the stylus than the first generation, improves on performance and battery life, and does it all while not adding bulk. A giant sm...
85%
tbreak.ae
Updated:
2013-11-09 05:52:23
Samsung officially launched the Galaxy Note 2 at GITEX Computer Shopper 2012 in early October. Since the release of the original Galaxy Note almost a year back, many of us have come to know and love this rather large device as the phablet. The new mode...
Good Beautiful screen, excellent battery life and super fast...
Bad Camera not so great and too big for some...
Bottom line If your looking for a power house of a device that cuts no corners when it comes to connectivity and features look no further. The Galaxy Note II manages to work really well as a phone as well as a tablet and with the industry moving to bigger screens...
90%
Theinquirer.net
Updated:
2013-11-09 05:52:23
Korean electronics firm Samsung's controversially enormous phone, the Galaxy Note was a perfect example of this when it launched just over a year ago. Defying critics' assumptions that a phone bearing a five inch screen would flop, the Note really to...
Good Huge clear and bright screen, super-fast and responsive...
Bad Too wide for smaller hands, app icons on home screen made bigger instead of adding an extra row...
90%
slashgear.com
Updated:
2013-11-09 05:52:23
Samsung’s new Galaxy Note II arrives with some heritage to explain it, though a 5.5-inch smartphone can still take some explaining. After its first-gen predecessor blustered its way into a new segment – known by some and loathed by others as “phablets”...
Bottom line For some, the original Galaxy Note was a monstrosity: not quite a phone, not quite a tablet, and not standing any chance at all of ending up in their pocket or bag. They’re unlikely to be any more convinced by this refined, faster successor, since the...
0%
tech2.com
Updated:
2013-11-09 05:52:23
T his is a big one! Quite literally as it turns out as Samsung continues to push the limits of what we consider an acceptable size for a smartphone. The Note II or GT-N7100 polishes off most of the shortcomings of the Note N7000 along with a little flavou...
Bottom line The Samsung Galaxy Note II will set you back a whopping Rs 40,000 and while that is a lot, you are getting a whole lot more than just an Android phone. So it does offer a lot more value than the S III. The Note II is possibly the first phone to ship with...
80%
Laptopmag.com
Updated:
2013-11-09 05:52:23
Go bigger or go home. That's an appropriate mantra for the Galaxy Note II, which grows the original Galaxy Note's already polarizing 5.3-inch display to a category-busting 5.5 inches. (For those scoring at home, the Kindle is 6 inches.) That same mant...
Good Huge and vibrant high-def display, Fast quad-core performance, Much improved S Pen, Dual-view multitasking option, Long battery life...
Bad Design just too big for some shoppers, Camera struggles in low light, S Voice still feels second-rate...
Bottom line The Galaxy Note II is the king of big-screen phones, combining quad-core power, much-improved pen capabilities and innovative new features.
80%
engadget.com
Updated:
2013-11-09 05:52:23
More Info Samsung Galaxy Note II hands-on Samsung Galaxy Note II unveiled Samsung Galaxy Note review Samsung's first crack at a smartphone larger than five inches came last year in the form of the Galaxy Note. It was wildly different than most phones we'd...
Good Much improved S Pen experience, Quad-core Exynos offers mind-blowing performance, Beautiful, vibrant display, Thinner and easier to hold than original Note...
Bad SIM-free version is a little pricey, MHL only works using Samsung adapter...
Bottom line The Galaxy Note II is one of the best phones on the market today, but unnecessary Verizon branding makes it less appealing than it should be...
85%
androidcentral.com
Updated:
2013-11-09 05:52:24
The original Samsung Galaxy Note was never the likeliest candidate for a multi-million-selling Android device. Few expected it to succeed, and its inflated size and stylus input made it an easy target for ridicule. We were cautiously optimistic in our...
Bottom line The original Samsung Galaxy Note was never the likeliest candidate for a multi-million-selling Android device. Few expected it to succeed, and its inflated size and stylus input made it an easy target for ridicule. We were cautiously optimistic in our Nov...
0%
gsmarena.com
Updated:
2013-11-09 05:52:24
The Samsung Galaxy Note II N7100 is one beast of a droid and a major step forward for the class it represents. The second generation of the phablet is a massive upgrade, doubling the processing power of the predecessor, and bringing a bigger, and bett...
0%
stuff.tv
Updated:
2013-11-09 05:52:24
Stuff magazine Sun, Oct 7 2012, 6:50PM When we first saw , our initial reaction was that this beast couldn't possibly be a phone: it was just too big. So big it had to be a mini tablet. Then came , which could also be too big for the smaller ha...
Bottom line The Note 2 is easy to love thanks to one huge screen, speedy multi-tasking and the S Pen...
100%
phonearena.com
Updated:
2013-11-09 05:52:24
The smartphone stylus pretty much went the way of the Dodo bird with the introduction of the original iPhone that reinvented the touchscreen paradigm, yet a lot of folks have apparently been missing it.Samsung really caught up to that trend, and intro...
Good Best HD Super AMOLED screen from Samsung to date, Significantly improved S Pen ergonomics and performance, Excellent battery life, Powerful quadcore processor, Very good photos and video, Stellar call quality, Strong, clean loudspeaker...
Bad Subpar sound recording with video footage...
Bottom line If the Galaxy Note II has attracted your attention in the first place, that means you know the downsides that come with its size, and are willing to sacrifice pocket comfort and one-handed operation for its sweet screen real estate, so the size can’t...
90%
anandtech.com
Updated:
2013-11-09 05:52:24
Last week we were able to spend some time with Samsung's new Galaxy Note 2. The device is a largely updated version of the original Galaxy Note, that enjoyed surprising success with over 10M units sold since its introduction. The Galaxy Note 2 grows...
0%
gsmarena.com
Updated:
2013-11-09 05:52:25
The Samsung Galaxy Note II comes with a number of cool apps preinstalled. A lot of them are centered around the S Pen, but there are some other nice additions as well. One thing that is not strictly an app, but a cool feature nonetheless, is Smart rot...
0%
gsmarena.com
Updated:
2013-11-09 05:52:25
We won't spend too much time on the Samsung Galaxy Note II camera for now, but we'll revisit it in more detail in the preview. It uses the same interface as the Galaxy S III and snaps up to 8MP stills and records 1080p@30fps videos. It has advanced fe...
0%
toptenreviews.com
Updated:
2013-11-14 18:21:55
The Samsung Note 2 has a huge 5.5-inch HD Super AMOLED display with 1280p resolution – one of the biggest screens you can find on a phone. In addition, the S Pen stylus definitely qualifies the Galaxy Note 2 as a phablet, since it's – just a hair too smal...
0%
androidcentral.com
Updated:
2013-11-14 18:21:56
Since its introduction back in October, Samsung's Galaxy Note 2 has skyrocketed to superstardom, pushing 5 million units and earning the top spot on holiday gift guides across all carriers. It has also been written about ad nauseam, without countless...
Bottom line Since its introduction back in October, Samsung's Galaxy Note 2 has skyrocketed to superstardom, pushing 5 million units and earning the top spot on holiday gift guides across all carriers. It has also been written about ad nauseam, without countless stor...
0%
pcmag.com
Updated:
2013-11-14 18:21:56
The Galaxy Note II for Verizon Wireless ($299.99 direct) is many things, but above all, it's the most phone there is. It gives you more screen, more processor, and more OS than almost any other phone out there. If you think other phones are too small...
Good Massive high-definition screen. Fast quad-core processor. Includes a pressure-sensitive stylus and well-designed note-taking and drawing software. Runs Android 4.1 "Jelly Bean" out of the box. Good call quality. Stellar battery life.
Bad Very large. A few minor hiccups in gaming performance. Samsung's heavy UI layer isn't to everyone's taste...
Bottom line With a fast quad-core processor, a big, gorgeous display, and features galore, the Samsung Galaxy Note II delivers almost everything a huge-screen smartphone should—just make sure you look at the HTC Droid DNA first...
90%
chipchick.com
Updated:
2013-11-14 18:21:57
The original Samsung Galaxy Note made quite the splash because it was caught somewhere between a tablet and a smartphone, and it was the first of its kind. The inclusion of its S Pen for drawing and scribbling notes further made it unique in a market floo...
Good Quick setup, easy to use, iPhone and iPad App, no computer required, nice design, long USB cord, motion and voice detection, and video recording...
Bad App has been improved but is still buggy and slow, video limitations, can't export video, and low quality video...
Bottom line The Samsung Galaxy Note II phone isn't for everyone… For starters, if you're someone who makes a lot of voice calls, than holding this up to your face is gong to get tiring very quickly. Instead, this is a device more suited for a user who is primaril...
0%
Laptopmag.com
Updated:
2013-11-14 18:21:57
The smartphone game has gone from pocket-friendly devices to phones that'll stretch your denim. And the leader of the phablet pack is Samsung's Galaxy Note II. With a massive 5.5-inch display, this phone makes quite the impression. But Samsung does a...
Good Gorgeous 5.5-inch display, Powerful processor, Snappy camera, Improved S Pen, Very long battery life...
Bad No LTE yet, Pricey, Size makes it a bit unwieldy...
Bottom line Samsung's Galaxy Note II for T-Mobile offers a gorgeous 5.5-inch display, innovative pen features and killer firepower, but you'll pay more versus other carriers.
80%
Laptopmag.com
Updated:
2013-11-14 18:21:58
Flying in the teeth of critics, Samsung set out to prove with the Galaxy Note II that you don't have to sacrifice a gigantic screen to achieve a slim, attractive form factor in a phone. As it turns out, Samsung was right. The Galaxy Note II features a...
Good Strong graphics and performance, Large display with sharp details and bright colors, Fast camera, Improved S Pen...
Bad Size can be somewhat overwhelming, Slow 3G speeds, A tad pricey...
Bottom line With a bigger screen, faster processor and sharper S Pen, the only thing that can hold back the Galaxy Note II is Sprint's 3G-only network.
80%
pcmag.com
Updated:
2013-11-14 18:21:59
The Galaxy Note II for Sprint ($299.99 direct) is many things, but above all, it's the most phone there is. It gives you more screen, more processor, and more OS than just about any other phone out there. It's also a significant improvement over the...
Good Massive high-definition screen. Fast quad-core processor. Includes a pressure-sensitive stylus and well-designed note-taking and drawing software. Runs Android 4.1 "Jelly Bean" out of the box. Fast LTE, if you can get it. Good call quality.
Bad Very large. A few minor hiccups in gaming performance. Sprint's 4G LTE coverage map is still very thin...
Bottom line With a fast quad-core processor, a big, gorgeous display, and features galore, the Samsung Galaxy Note II delivers everything a huge-screen smartphone should, but Sprint really needs to build out its LTE network...
80%
slashgear.com
Updated:
2013-11-14 18:21:59
In the Samsung Galaxy Note II we’ve got an experience like no other – similar to the first Galaxy Note with its massive display and S-Pen action, but here with processing power and software just great enough to carve for itself a unique place in the sm...
Bottom line The Samsung Galaxy Note II is a device that any Android and Samsung-loving fan will love, but outside the faction of normal citizens that have a need for such a massive beast of an in-betweener, this machine might just fall flat. It’s not that it’s no...
0%
pcmag.com
Updated:
2013-11-14 18:21:59
The Galaxy Note II for AT&T ($299.99 direct) is many things, but above all, it's the most phone there is. It gives you more screen, more processor, and more OS than just about any other phone out there. It's also a significant improvement over th...
Good Fast LTE. Massive high-definition screen. Fast quad-core processor. Includes a pressure-sensitive stylus and well-designed note-taking and drawing software. Runs Android 4.1 "Jelly Bean" out of the box. Stellar call quality.
Bad Very large. A few minor hiccups in gaming performance...
Bottom line With a fast quad-core processor, a big, gorgeous display, and features galore, the Samsung Galaxy Note II delivers everything a huge-screen smartphone should. If you want a phone that doubles as a small tablet, it's the best you'll find...
90%
androidcentral.com
Updated:
2013-11-14 18:21:59
It's the Samsung Galaxy Note 2. On T-Mobile.You're Samsung. You've survived the early years of Android. You've made it through the awkward teenage years, and the cries of , and learned to (or at least learned to spend the money to) keep the updates flo...
Bottom line It's the Samsung Galaxy Note 2. On T-Mobile.You're Samsung. You've survived the early years of Android. You've made it through the awkward teenage years, and the cries of #neveragain, and learned to (or at least learned to spend the money to) keep the upd...
0%
pcmag.com
Updated:
2013-11-14 18:22:00
The Galaxy Note II for T-Mobile ($369.99 direct, after a $50 mail-in rebate) is many things, but above all, it's the most phone there is. It gives you more screen, more processor, and more OS than just about any other phone out there. It's also a sig...
Good Massive high-definition screen. Fast quad-core processor. Smooth UI with plenty of useful touches. Includes a pressure-sensitive stylus and well-designed note-taking and drawing software. Runs Android 4.1 "Jelly Bean" out of the box. Stellar call quality.
Bad Very large. A few minor hiccups in gaming performance...
Bottom line With a fast quad-core processor, a big, gorgeous display, and features galore, the Samsung Galaxy Note II delivers everything a huge-screen smartphone should. If you want a phone that doubles as a small tablet, it's the best you'll find...
90%
engadget.com
Updated:
2013-11-14 18:22:00
More Info Samsung Galaxy Note II (N7100) review Samsung Galaxy Note II (T-Mobile) hands-on Samsung Galaxy Note II (AT&T) hands-on The Samsung Galaxy Note II is coming to America, and unlike its predecessor, it's not being as quiet about the move. In a com...
Bottom line For now, this review of the Galaxy Note II is a dynamically changing one. We've only had the opportunity to get a feel of how T-Mobile's version of the device holds up against not only the rest of the carrier's lineup but the N7100 as well, but we've been...
0%
anandtech.com
Updated:
2013-11-14 18:22:00
So I have a confession to make. What seems like an eternity ago, I received a Galaxy Note review unit for AT&T, but never quite finished my review. While the reasons for that were no fault of the device and rather the result of some other personal fa...
0%
theverge.com
Updated:
2013-12-05 12:34:20
My initial impression of the Galaxy Note II's design — that it resembles the Galaxy S III a lot more than it does its predecessor Note device — has only been corroborated by my review time with the new slate. That's hardly an accident: the GS III is Samsu...
Good Buttery-smooth performance, Outstanding battery life, Wi-Fi calling, S Pen is becoming legitimately useful...
Bad Display remains imperfect, Paucity of good stylus apps, Plastic construction, S Planner is a downgrade from default Calendar app...
85%
mashable.com
Updated:
2013-12-21 02:20:55
Among tech products — Android devices especially — the customer base is often bifurcated between casual buyers and the so-called “power users.” The Samsung Galaxy Note II is a smartphone that’s catered strongly to the latter group. But for less-demandi...
0%
phonearena.com
Updated:
2014-01-15 01:16:41
Not many of Nokia’'s smartphones are worthy of bearing the PureView badge. The title is given to only the maker’'s best cameraphones, among which is the Nokia Lumia 920 from last year. This particular smartphone, however, wasn'’t quite as capable as t...
0%
phonearena.com
Updated:
2014-01-15 01:16:41
Samsung's love affair with big screens may have started with the Note line of phones, but the Mega portfolio is really something else. “Mega” apparently stands for the largest screen you can put in a phone and still call it that, while the Note handset...
0%
phonearena.com
Updated:
2014-01-15 01:16:41
Sure, the Galaxy S4 may be a smartphone, and the Galaxy Note II may be more of a phablet, but that doesn't mean that consumers will necessarily make such a destinction. In reality, both handsets look very similar, with one of them having just a slightl...
0%
phonearena.com
Updated:
2014-01-15 01:16:41
It is evident from the design and screen size that the LG Optimus G Pro is shooting for Samsung Galaxy Note II's market niche, so a heavyweight fight between the two is warranted from the get-go.The G Pro so far has been announced in two versions – the...
0%
phonearena.com
Updated:
2014-01-15 01:16:41
Ladies and gents, it is time for another camera comparison between the top smartphones in existence. And without a doubt, all eyes are on the Sony Xperia Z, which is equipped with the company's new Exmor RS camera sensor. With 13 million pixels and per...
0%
phonearena.com
Updated:
2014-01-15 01:16:41
Phone cameras are constantly getting better and better. True, they do so at a relatively slow pace, but they are moving forward, despite the limitations imposed by the thin profiles of today's phones. Those who have been with us for longer know that w...
0%
phonearena.com
Updated:
2014-01-15 01:16:41
Looking at what transpired this year alone, it’s a safe call to proclaim it as the year of the phablets, especially considering we’ve seen a handful of devices pushing the 5-inch mark. In the last couple of months though, we’ve seen the very best in t...
0%
phonearena.com
Updated:
2014-01-15 01:16:41
Are you planning on upgrading to a new smartphone within the next month or so? If that’s the case, you might be curious to know what’s going to be out there vying for your business. Well folks, unless you’ve been hiding under a rock of late, then you’...
0%
phonearena.com
Updated:
2014-01-15 01:16:41
The LG Optimus 4X HD is LG’s best Android handset while we are waiting on the Optimus G to come up, and it merits a comparison with Samsung’s finest - the Galaxy Note II.Both phones come with large screens, fast processors and 8MP cameras, but the Not...
0%
phonearena.com
Updated:
2014-01-15 01:16:41
We embark on the task to compare the Apple iPhone 5 to the Samsung Galaxy Note II fully aware that we are comparing apples to oranges, pun intended. These two, however, are currently the best representatives of what devices iOS and Android are capable...
0%
phonearena.com
Updated:
2014-01-15 01:16:42
The Galaxy Note II is here and it features an even larger 5.5” screen, improved S Pen ergonomics, and a beefed up quad-core processor. It is definitely not a handset for everyone, but if you are used to carry big-screen Android phones, the step up is...
0%
phonearena.com
Updated:
2014-01-15 01:16:42
Do we have the usual generational refresh with the Samsung Galaxy Note II, compared to the original Note, or are there groundbreaking new features that will warrant my extra cash outlay for the newest member of the Note-able family? This will be the q...
0%
phonearena.com
Updated:
2014-01-15 01:16:42
The Galaxy Note single-member phone family just expanded with its second member, the Note II, bringing many improvements over its predecessor. These include a larger and brighter screen in a more compact body, much more ergonomic S Pen stylus, which h...
0%
phonearena.com
Updated:
2014-01-16 01:06:38
Anyone who has already gone through our Samsung Galaxy Note 3 review knows that the smartphone ranks among the best ones money can buy. It is an embodiment of high-end technology, and even though it doesn’t come cheap, it offers quite a lot of bang for...
0%
phonearena.com
Updated:
2014-01-16 01:06:38
The Samsung Galaxy Mega 5.8 and the Samsung Galaxy Note II have a lot in common, don't they? Both are massive, feature-rich smartphones that are made for multimedia consumption and large-screen entertainment. Both have Android running on them enhanced...
0%
phonearena.com
Updated:
2014-01-16 01:06:38
Over the years we've done our fair share of cameraphone comparisons, but the one we have for you today is unlike any other. That's because among the contestants we have a real, dedicated point-and-shoot camera – the Android-powered Samsung Galaxy Came...
0%
gsmarena.com
Updated:
2014-01-17 01:31:14
We come to the end of our first phablet shootout. It was only logical that the market segment that experienced staggering growth over the past year and a half will start producing fierce clashes of its own. Samsung has certainly enjoyed the time when...
0%
wired.com
Updated:
2014-01-22 01:06:13
If you like the idea of a smartphone so large it'd make Zack Morris nostalgic, then you'll want to consider the new Samsung Galaxy Note II. If you prefer a smartphone you can operate comfortably with one hand, as I do, you'll want to avoid the Note II at...
Good Though it lacks the sensitivity of prolevel setups such as Wacom‘s input tablets and pens, the S Pen is plenty responsive and accurate. A plastic tip adds a nice bit of resistance, making writing on a slick surface a little less awkward. The S Pen can be...
Bad The 5.5inch display and stylus make the Note II unwieldy, and it requires two hands to do just about anything with it. The stylus is a novelty and doesn't improve productivity. S Voice is the worst digital assistant app out there. Samsung's TouchWiz UI is...
50%
techreviewsource.com
Updated:
2014-01-29 02:08:29
The Galaxy Note II for Sprint ($299.99 direct) is many things, but above all, it's the most phone there is. It gives you more screen, more processor, and more OS than just about any other phone out there. It's also a significant improvement over the first...
Good Massive highdefinition screen. Fast quadcore processor. Includes a pressuresensitive stylus and welldesigned notetaking and drawing software. Runs Android 4.1 "Jelly Bean" out of the box. Fast LTE, if you can get it. Good call quality.
Bad Very large. A few minor hiccups in gaming performance. Sprint's 4G LTE coverage map is still very thin...
Bottom line With a fast quad-core processor, a big, gorgeous display, and features galore, the Samsung Galaxy Note II delivers everything a huge-screen smartphone should, but Sprint really needs to build out its LTE network...
80%
phonescoop.com
Updated:
2014-01-30 01:12:30
The original Samsung Galaxy Note may have been laughed at as an aberration, but smartphone makers are no longer laughing. Samsung's phablet is a bona fide hit, and is now available from every major carrier in the U.S. This follow-up smartphone improves n...
Bottom line The Samsung Galaxy Note II is a big, big phone in more ways than one. True, it is one of the largest handsets you can buy, but the new dimensions make it an easier device to use day in and day out. Unlike the original, I found I was used to the size after...
80%
phonescoop.com
Updated:
2014-01-30 01:12:30
The Samsung Galaxy Note II is a dramatic improvement of the Korean gear-maker's 2011 phablet. It is better in just about every way. It's also just about the biggest darned phone you can buy, with a massive screen and massive footprint to boot. If you sub...
Bottom line The Samsung Galaxy Note II is a big, big phone in more ways than one. True, it is one of the largest handsets you can buy, but the new dimensions make it an easier device to use day in and day out. Unlike the original, I found I was used to the size after...
70%
booredatwork.com
Updated:
2014-01-31 01:11:42
The Galaxy Note 2 is finally here, the Phablet successor to the original Galaxy Note is finally here. currently available on T- Mobile & Sprint and hitting Verizon & AT&T in the coming weeks. Measuring in at 3.16 inches (80.5mm) wide, 5.95 inches (151.1mm...
0%
makeuseof.com
Updated:
2014-02-05 02:04:59
The Samsung Galaxy Note II is an Android Jelly Bean driven hybrid between a smartphone and a tablet. Its key features are a 5.5-inch large HD Super AMOLED display and an integrated active stylus, called S Pen. Assisted by multi-window view and many other...
Bottom line As always, it depends. If you are excited about the S Pen, the large display for multitasking, and if you really need this to be a phone, not a tablet, then the Samsung Galaxy Note II absolutely is for you.However, if you couldn't care less about a stylus...
0%
Pocketnow.com
Updated:
2014-02-06 02:48:39
Samsung has done it again: they've managed to release a product that will find a home on every major carrier in the US, and many around the world. And not only will it be available widely, but the carriers will have little to no say in how the device look...
Good Terrific display, Great battery life, S-Pen usefulness has been increased, Jelly Bean out of the box, Great camera...
Bad T-Mobile's data speeds and network reliability is still sub-par, S-Pen's true potential has yet to be tapped, Pricey, even on-contract, Poor one-handed usability, Slight UI lag at times, Purchasing/Availability, The Galaxy Note II is available for $369 w...
Bottom line The Galaxy Note II on T-Mobile is a beautiful monster. It's got an incredible screen, it has plenty of power, and the S-Pen functionality, while offering no real boost in productivity for those of us that like to do work on the go, has been greatly impr...
83%
Pocketnow.com
Updated:
2014-02-06 02:48:39
“Is it a phone? Is it a tablet? It's Galaxy Note!”So read the quote that kicked off the ad campaign surrounding the original Galaxy Note , the 5.3-inch hybrid device Samsung unveiled last year. Like many Samsung ad slogans, this one was a tad inaccessible...
Good Huge, brilliant display,  Powerful custom multitasking,  Good battery life,  S Pen useful in various scenarios,  Android Jelly Bean with TouchWiz Nature UX,  Excellent camera...
Bad Casing material slick and prone to scratches,  S Pen less useful than it could be,  Too large and heavy for some users,  UI lag is slight, but shouldn't exist on such powerful hardware...
Bottom line Sure, the Dell Streak may have broken the five-inch barrier first, but it took Samsung to make it popular. In every meaningful sense, the original Galaxy Note launched the phablet category, an accomplishment for which it's been rightly praised. But eve...
90%
knowyourmobile.com
Updated:
2014-02-06 02:48:39
Clearly, the case for the argument of ‘it's too big' can plainly be seen by all, but, if sales of the original Galaxy Note are anything to go by then what's also clear is that there's some kind of silent majority eager for this kind of device.Like it or n...
Good Excellent display, Refined and useful pen input, Good power, Fast UI, Android Jelly Bean 4.1, Decent camera, Plenty of storage, Good connectivity, Highly customisable interface...
Bad Tacky and slippery plastics, Size can be awkward...
80%
macnn.com
Updated:
2014-02-07 02:28:26
When the Galaxy Note debuted last year, it did so largely to confused reviews from the tech press. Was this a phone? A tablet? Some misbegotten amalgamation of the two? Soon enough, a portmanteau emerged to describe Samsung's creation: phablet. The phable...
Good Big, beautiful screen, Considerable processing power, Long battery life, S Pen...
Bad Occasional feature overload, Volume button placement, Drops some good Android 4.1 UI features, Capacitive buttons can be hit by accident...
Bottom line The Galaxy Note II is an amazing device, one of the best we've ever handled. That much should be plain by now. We wonder, though, if it might not be even more amazing were Samsung to have dialed back the feature set just a bit and honed what was left to p...
90%
cravingtech.com
Updated:
2014-02-08 01:37:43
Samsung GALAXY Note 2 Review – I wrote earlier how I love Samsung GALAXY S3 and that I think it is the best Android smartphones in the market (on my GALAXY S3 review post). That is, not until I could get my hands on the Samsung GALAXY Note 2.Samsung GALAX...
Bottom line Samsung GALAXY Note 2 is a beast; in size, battery, performance, and features. With the S Pen, I can jot down any ideas and quick notes whenever I need to, on any screen. With huge battery life, I no longer need to carry/leave a spare charging cable and/...
0%
gadgetreview.com
Updated:
2014-02-08 01:37:43
When I look at the Samsung Galaxy Note 2, I see a strange direction for the future. While experts have for years decried that electronics would get smaller and smaller, the reality is exactly the opposite. The biggest phone is king, and today, the biggest...
Good Excellent light design that's big, but easy and comfortable to use, Great AMOLED display that produces excellent picture quality, It's big enough to act as your phone and media tablet, with no tabletspecific app problem, Excellent camera for stills and vi...
Bad The stylus is still mostly useless; the few functions that would really be helpful, like signing documents, are still absent, The huge size makes it difficult to use with onehand, and the onehand options are nice but take too many steps to change, Using i...
Bottom line Every single aspect of the Galaxy Note 2 is praiseworthy. After testing it, I'm equally conflicted considering my upcoming iPhone 5 review, which I won't spoil but makes some bold claims regarding the device. The Galaxy Note 2 is an incredible device, one...
90%
bitbitbyte.com
Updated:
2014-02-08 01:37:43
The Cadillac of smartphones. The “phablet”. The anti-iPhone. Samsung's Galaxy Note II is big, brawny and in your face with a laundry list of features backing up its hardware might. But sheer power and a seemingly never-ending list of features don't automa...
0%
gadgetreview.com
Updated:
2014-02-08 01:37:43
After a week with the largest smartphone in the world, I'm practically smitten. The Samsung Galaxy Note 2, a 5.5″ behemoth, isn't the first phone that I've said that I would replace my iPhone with, but it's at the top of the list now. Why? Because bigger...
0%
geardiary.com
Updated:
2014-02-19 01:44:19
This is the PDA you would have DIED for in 2002.Last year Samsung introduced the Galaxy Note, which was dubbed a ‘phablet' – hybrid phone and tablet. To the surprise of many the Galaxy Note sold well, particularly in Asia where the larger screen and stylu...
Good Solid hardware, great performance, as efficient a design as possible for a 5.5″ screen, US Cellular delivers on the ‘hello better' promise, What Needs Improvement: TouchWiz is awful, just too big, too much Samsung ‘bloatware', poor signal and antenna stre...
Bad TouchWiz is awful; just too big; too much Samsung ‘bloatware'; poor signal and antenna strength...
Bottom line As I mentioned before, each day I used the Samsung Galaxy SIII I liked it more, but each day I used the Samsung Galaxy Note II I liked it less. The reasons are pretty clear: more than anything else it is just inconveniently large for normal use, but the...
0%
androidauthority.com
Updated:
2014-03-12 01:26:10
When the world first saw the Galaxy Note, people had mixed reactions. Some said that the device was just too big to be a phone but too small to be a tablet. Other people, however, fell head over heels with the device.The screen was large enough to make me...
Bottom line Though the Galaxy Note 2 may strike some as too big to be a convenient phone, its larger screen promises more functions. Not only can you enjoy watching movies with it but also take notes for class and business meetings. When you frequently need to capt...
0%
androidauthority.com
Updated:
2014-03-12 01:26:10
Friends, lend me your ears. Lend me your senses, as we feast on Samsung's latest creation, the Galaxy Note 2.For sure there will be some that love this device, and there will be those that dislike it too. The smartphone game is getting more intense, more...
0%
newatlas.com
Updated:
2014-03-13 01:21:50
“What the hell is a phablet ?” There's a good chance you've either heard this phrase or uttered it yourself. And for good reason: “phablet” may be one of the silliest words in the English language. But it appears this portmanteau of the words phone and ta...
Bottom line 99 percent of us have nothing to worry about here. This battery is a beast. Expect iPad-like uptime. LTE Not every version of the Galaxy Note II has 4G LTE radios. And your local carrier might not support LTE anyway. If you can get LTE, though, you'...
0%
droid-life.com
Updated:
2014-03-14 02:20:28
When Samsung first introduced the original Galaxy Note, there were plenty of tech pundits that giggled, poked fun at the product, and then proceeded to make up as many ridiculous tablet-hybrid names as possible. Little did they know that Samsung had a new...
Bottom line Oh, boy, the verdict. This is a tough one. The Galaxy Note 2 is an incredible smartphone, there is no denying that. What you will all have to decide is whether or not you can deal with the size on a daily basis. I personally, couldn't wait to get back t...
0%
droid-life.com
Updated:
2014-03-14 02:20:28
Guess what, ladies and gentlemen? It's Samsung Galaxy Note 2 day. With Samsung (and Kanye) putting together the final preparations for tonight's big launch party in NYC, you can start your day of Note 2 coverage right here. I have had the T-Mobile version...
0%
androidheadlines.com
Updated:
2014-03-15 01:17:15
In 2011, Samsung introduced the world to the Samsung Galaxy Note. It was a 5.3-inch device with a stylus, known as the S Pen. It was initially only an International device, then Samsung brought it to AT&T in the beginning of 2012, and T-Mobile got it for...
Bottom line Once you get past the size of the Galaxy Note 2, you are going to love the device. Battery life is great (even on LTE), its blazing fast and has a beautiful display. I've always said that the Note 2 was just too big for me. But now after using it for a...
0%
neowin.net
Updated:
2014-03-16 01:26:53
Somehow I think readers of this review won't really appreciate the size of the Samsung Galaxy Note II until they get in their hands. This is a gigantic phone, for people with gigantic hands and gigantic needs; it has a gigantic screen, gigantic amounts of...
Bottom line The main reason to get a Galaxy Note II is the fantastic implementation of the S-Pen, and various stylus-related activities such as note-taking, drawing and handwriting recognition. Nearly every aspect of this has been improved compared to the first Ga...
0%
mobilephonereviewss.com
Updated:
2014-03-20 02:18:15
SummaryWhat the first generation Galaxy Note did was to bring the hybrid device between the smartphone and the tablet to the masses. And the popularity of the Note surprised us as well, admittedly. What the Note II does is build on that, with a lot more...
0%
tabletpcreview.com
Updated:
2014-03-20 02:18:16
The Galaxy Note 2 is big and powerful, and a perfect match for power users. Heavy talkers and casual users might want to look elsewhere, however.The original Galaxy Note was large, odd, and it featured outmoded tech, as pen input had been relegated to the...
Good Powerful processor, swift performance, S Pen great for navigating device, Excellent camera, Feature rich...
Bad Can be unwieldy, particularly for phone calls, S Note not so useful...
Bottom line Personally, I think the Samsung Galaxy Note II is an excellent smartphone for me and my needs. If I were due for an upgrade, I would seriously consider it, assuming it soon receives the multi window feature for all carriers. It's fast and powerful, with...
80%
tablet-news.com
Updated:
2014-03-21 01:50:34
If you want a Samsung Galaxy Note II , know that you'll get it on AT&T for $299.99 in just a couple of days, but before you do that, be sure to check out our video review below and the text review here. We are dealing with the mother of all phablets, the...
0%
gottabemobile.com
Updated:
2014-03-22 02:22:20
With the release of the original Galaxy Note, Samsung became the leader in the phablet market with the 5.3-inch smartphone that controversially straddles the smartphone and the tablet market with its large but portable display. Now, with the Note II, Sams...
Good Large form factor but UI tweaks make it easy to use one-handed, Fast mobile broadband connectivity thanks to 4G HSPA+ or 4G LTE networks, Fast, responsive UI with quad-core Samsung-made Exynos processor and 2 GB RAM, Software enhancements such as pop-out...
Bad Large form factor may turn off some users who want a more compact phone, S Pen is more comfortable to hold than 1st gen Note, but new S Pen for Note II doesn't have optional S Pen Holder accessory for better ergonomics, Awkward, but not impossible, to hol...
Bottom line With the Galaxy Note II, Samsung is improving on a form factor that it has helped to popularize. The Note II is more than just a smartphone or a tablet, and the sum of the parts definitely is more ‘valuable' than each individual part as the device's capac...
0%
gottabemobile.com
Updated:
2014-03-22 02:22:21
Though Samsung had debuted the Galaxy Note II, the company's second-generation smartphone with a screen that's roughly 5-inch large, in Berlin at the IFA trade show, the company recently brought the phablet to the U.S. to show it to American media in San...
0%
gottabemobile.com
Updated:
2014-03-26 02:02:44
The Galaxy Note 2 is an impressive smartphone that delivers productivity and features worthy of the large size. With a keyboard or by itself,the Galaxy Note 2 is a powerful mobile companion that lets me get work done when there is a break in my day.After...
0%
pocketables.com
Updated:
2014-03-26 02:02:44
One of the greatest parts of living in the time that we is that we have such varied choices technology. You can walk into a Best Buy and choose from all kinds of different smartphones: big ones, small ones, Android ones, iOS ones, Windows ones, ones with...
Bottom line In the last four weeks, I have really enjoyed getting to know my Note II. I know there are a lot of things that I still need to learn about it. I also can see me writing about it quite a bit, which judging by your comments is something that a lot of you...
0%
pocketables.com
Updated:
2014-03-26 02:02:44
The Samsung Galaxy Note II has quite a bit to live up to. The original Note may not have been a mass market hit, nor was it the most popular or most talked about device, but it did get one thing right. It stood right on the line between smartphone and tab...
Bottom line I mentioned in my unboxing that my overall impression of the Galaxy Note II was that Samsung's designers had taken a Galaxy S III, used the resize tool on it, and added a stylus. And this, I think, is the Galaxy Note II's downfall. It isn't bad, but it...
70%
gottabemobile.com
Updated:
2014-03-26 02:02:44
When showing the Verizon Galaxy Note 2 to people over the past two weeks, the most common question was, “Isn't the Galaxy Note 2 too big?”The Galaxy Note 2 is one of the largest phones we've reviewed, measuring in at 151 x 80.5 x 9.4 mm, with a 5.5-inch d...
0%
recombu.com
Updated:
2014-03-26 02:02:44
You just have to eye over our Samsung Galaxy Note 2 review to see how impressed we were by it. 4 ½ stars, high praise to the max and it's little surprise when you think about what's inside. Smashing the size supremacy of its predecessor, it pulls off a 5...
Good 4G connectivity ensures it is fast, Great screen, Outstanding hardware...
Bad Large size isn't for everyone, TouchWiz can be complicated, Expensive on 4G plans...
Bottom line As we said, you just need to eye over our original Note 2 review to know that unless Samsung did something drastically wrong, the Note 2 LTE would be at the very least good. As it stands, it's better than that, it's great. The hardware in isolation could...
80%
brighthand.com
Updated:
2014-05-18 01:55:59
At least that's what it appears Samsung learned, as they have cranked the productivity features up to 11 on its successor, the aptly named Samsung Galaxy Note II. The screen is bigger, up from 5.3-inches to 5.55; it's more powerful, complete with a quad-c...
Good Powerful processor, swift performance, S Pen great for navigating device, Excellent camera, Feature rich...
Bad Can be unwieldy, particularly for phone calls, S Note not so useful...
Bottom line The Galaxy Note 2 is big and powerful, and a perfect match for power users. Heavy talkers and casual users might want to look elsewhere, however...
80%
phonedog.com
Updated:
2014-05-29 04:32:20
It's time for a PhoneDog Snapshot Review, where we take our typical two-part review and condense it down into a tiny little video that's loaded with information! Today, the Samsung Galaxy Note II .The Samsung Galaxy Note II is the successor to the Galaxy...
Bottom line Samsung Galaxy Note II Snapshot ReviewPublished: Feb 4, 13 1:40 PMMore by this editorAaron Baker - Member@PhoneDog_Aaronandroid cell phone reviews snapshot reviews Samsung Galaxy Note II Black 16GB AT&T Samsung Sprint T-Mobile Verizon WirelessPhoneDog Med...
0%
bgr.com
Updated:
2014-05-29 04:32:21
Almost exactly eight months ago, I reviewed Samsung's Galaxy Note “phablet” and called it the smartphone that “Samsunged” Samsung ( 005930 ). I very much enjoyed certain aspects of Samsung's debut tablet-smartphone hybrid and I thought the company's imple...
0%
phonedog.com
Updated:
2014-05-29 04:32:22
It's the tablet phone you've been waiting for! Aaron does a full review of the Samsung Galaxy Note II . Announced prior to IFA in Berlin in August, the Note II offers a 1.6 GHz quad-core Exynos CPU, 5.5-inch Super AMOLED HD display, 8-megapixel camera wit...
0%
phonedog.com
Updated:
2014-06-04 01:54:56
The Samsung Galaxy Note II is the biggest device on the current smartphone market, in more ways than one, and it's one of the most powerful phones we here at PhoneDog have had a chance to get our hands on. We've reviewed the device more than once now, and...
Bottom line Make no mistake, the Samsung Galaxy Note II is a large device. And that means it's not for everyone, namely those with smaller hands and pockets. But when it comes down to performance, stamina, usability and functionality, the Galaxy Note II leaves much o...
0%
phonedog.com
Updated:
2014-06-04 01:54:56
Taylor takes an in-depth look at the AT&T Samsung Galaxy Note II . Save for 4G LTE connectivity, it's packing the same stuff under the hood as the international version - 1.6 GHz quad-core Exynos processor, 5.5-inch Super AMOLED HD display, 8-megapixel ca...
0%
phonedog.com
Updated:
2014-06-04 01:54:56
We come across devices of all sizes here at PhoneDog, and the Samsung Galaxy Note II is easily the largest smartphone to come around to date. It is also one of the most well-rounded and refined products to launch in recent years. Inside, the Galaxy Note I...
Bottom line Coming off the surprising success of the first phone-tablet hybrid device, the original Galaxy Note, Samsung launched the Samsung Galaxy Note II. The Korean-based handset maker refined nearly every aspect of the predecessor to make the Galaxy Note II one...
0%
macobserver.com
Updated:
2014-06-29 04:50:01
Of course, we've read a lot of things about the Android and iOS competition. There is a difference in philosophies between Apple and Google when it comes to the relationship to the customer. There are nuances of system security and fragmentation and the p...
Good Very nice 5.5inch 1280 x 720 Super AMOLED display, Quadcore 1.6 GHz CortexA9 CPU. Removable battery. Expandable storage with SDcard. Stereo FM radio. Loaded with features...
Bad Not a discreet size, may be awkward for some, especially kids. Loaded with features...
Bottom line I liked this Samsung Galaxy Note II.I could live with it.It's not as big as I thought it would be. But it dwarfs the iPhone 4S and 5.It's a geek toy with lots of features and functions, and that will appeal to some, not others. I personally enjoyed it. It...
70%
gizmodo.com
Updated:
2014-06-29 04:50:02
When the Galaxy Note came out earlier this year, well, it was a giant, laggy jumble with a bum stylus. But the Note II might just have what it takes to win over our cold, size-ist hearts.Great technologies are often met with the response "I never knew I w...
Bottom line Only if you really, really want something this size. The Galaxy Note II is still too big to be a phone and too small to be a tablet, but its a very solid device for what it is (whatever that might be). Just dont blame us for your palm-cramps. Starts bet...
0%
phonearena.com
Updated:
2014-07-06 01:55:17
Experimenting with something a bit out of the norm, Samsung decided to gamble on bringing back the stylus with the Samsung Galaxy Note – and surely enough, it proved successful in shedding some light on the long forgotten pointing device. As we all know...
Good Best HD Super AMOLED screen from Samsung to date, Excellent battery life, Deep integrated S Pen features, Perfect for browsing the web, Powerful quadcore processor...
Bottom line Sure, there's a premium price attached to the Samsung Galaxy Note II, but there's a very good reason for that. In T-Mobile's case, they're asking a mind-blowing $369.99 for the Note II – and that's with a 2-year contract ($649.99 outright), while AT&T and...
90%
examiner.com
Updated:
2014-07-23 11:05:11
The Note II runs Android 4.1.1 (Jelly Bean) and sports all the high-end features you'd expect of a phone costing $299.99 with two-year agreement, and then some.The first thing you'll notice about the Note II is that it's huge, measuring 5.95" by 3.17" and...
80%
talkandroid.com
Updated:
2014-07-24 02:21:56
The original Samsung Galaxy Note shocked the world with success when most thought it was just a flashing star. It was the first phone to sport a display bigger than 5-inches, 5.3 to be exact. Was it too big, was it a tablet, or was it a phablet? Nobody kn...
0%
technobuffalo.com
Updated:
2014-08-02 03:27:05
The phone is made of plastic. That's kind of a bummer, but that's just the material Samsung and a lot of other manufacturers use to build phones and I don't think they will be going away from it. That being said, the quality of the build is drastically im...
90%
gsmarena.com
Updated:
2014-08-10 07:55:44
Having reviewed both the Samsung Galaxy S III and Galaxy Note II, and looking at them up close again for this article, it's still hard to pick a favorite. The Note II certainly offers more in a lot of areas we've tested but the user experience isn't d...
0%
phandroid.com
Updated:
2014-10-08 07:08:49
If the recent influx of smartphones with displays measuring over five inches is any indication, Samsung hit a chord with the Galaxy Note. Not to be outdone by the competition, Samsung is striking while the iron is hot with the release of a followup with a...
Bottom line To answer the question from the beginning of this review, if the Galaxy Note 2 is any indication, the “phablet” is definitely here to stay. The Note 2 offers tons of functionality and deep levels of productivity in a sleek package. Sleek, however, does no...
0%
mashable.com
Updated:
2014-12-31 06:56:42
One of the most-hyped features in the new BlackBerry Z10 smartphone is its...
0%
gottabemobile.com
Updated:
2015-01-01 06:19:19
On paper, with their quad-core processors, capaciously large displays, and fast 4G LTE mobile broadband support, the Galaxy Note II by Samsung and the Droid DNA by HTC appear similar enough to conquer the premium, high-end phablet space. And while that's...
Bottom line With both devices available on Verizon's network as of today, Thursday, which one should you get if you're in the phablet market? Well it boils down to how you use your device. If you're a multimedia lover and a would rather have a phone, the Droid DNA...
0%
runaroundtech.com
Updated:
2015-03-05 03:09:17
Samsung has a fantastic job as of late with some of their showtime products such as the Galaxy S III, Galaxy Note II and Galaxy Tab. Certainly enough to make me want to switch out my iPhone for a Galaxy Note II. I have had the opportunity to try out the S...
Good Performance, Design, Durability, Battery Life...
Bad None...
100%
zdnet.com
Updated:
2015-04-18 08:50:11
I have been very pleased with my Samsung Galaxy S III , but when I heard more about the new Galaxy Note II I couldn't resist so I sold the GSIII and bought the Titanium Gray Note II at my local store yesterday. I will be spending MUCH more time with it mo...
0%
zdnet.com
Updated:
2015-04-29 10:22:23
I like big phones I cannot lie. Even so, every phone with a giant display I've tried has left me cold as they are hard to carry around as easily as the smaller (normal) phones. At least that's what I felt until buying the Galaxy Note 2. Its 5.5-inch displ...
Bottom line This article has only touched on some of the features that make the Note 2 so useful. Useful is a good description for the Note 2 as it is easily the best phone I have ever used. It's certainly not for everyone, which is true for any smartphone, but for t...
0%
zdnet.com
Updated:
2015-06-12 03:57:06
I posted my top 5 smartphones for the 2012 holiday season at the beginning of the week and as you can see I put the Samsung Galaxy Note II in 2nd place. If the device wasn't so large I would have put it in first place instead of the iPhone, but it just is...
0%
gizmochina.com
Updated:
2015-06-13 07:44:27
At CES 2013 we can see the smartphone manufacturer promote their products, and they showing their flagship smartphone with lots of feature.On that event, there are the reports about a brief comparison between Lenovo K900 and Samsung Galaxy Note 2, For a w...
0%
gizmochina.com
Updated:
2015-06-13 07:44:27
Today smartphone is constantly enhanced their performance, but its always make sacrifice the power consumption and sometimes the smartphone body is going heat, this also a certain impact on the user experience. And now we got a small review to four popula...
0%
91mobiles.com
Updated:
2015-07-10 07:29:53
Jump to- The Box First Look Starting Up Specifications Performance TouchWiz Interface S Pen Camera Multimedia Battery Life Verdict It's almost a year since Samsung Galaxy Note II has been launched and according to several rumors, its successor Galaxy Note...
Bottom line Galaxy Note II is a great device with powerful hardware, good display, decent camera and useful S Pen. The lower price of this refurbished device makes it even more sweeter deal. Further, Samsung will still provide updates for the Note II and since it add...
0%
musicphotolife.com
Updated:
2015-12-19 09:10:07
When I reviewed the first Galaxy Note last year and compared with the Galaxy S2, I felt that while it has its merits from the size perspective, its feature set wasn't that enticing for me to switch to a larger device. This time round, the Samsung Galaxy N...
0%
techguysmartbuy.com
Updated:
2016-01-04 08:09:27
Samsung is back with the sequel to the original Galaxy Note which landed here in the US earlier this year.  Once an exclusive device only to AT&T, it is now on every carrier's roster for its subscribers to enjoy.  I already reviewed the original and...
0%
gotgame.com
Updated:
2016-02-17 07:32:35
There are without question a lot of options these days for smartphones; particularly those which are fast, have good cameras, and can perform very well for media purposes. And while the iPhone 5 and Galaxy S III are easily the most popular of the bunch, t...
Bottom line The Samsung Note II is a giant of a phone. It seems a bit awkward at first holding it up to your ear (honestly I'd recommend a bluetooth earpiece), but Samsung does provide for one-handed operation when using the screen to dial and text. That being said...
0%